☰
PIC-PG3
PIC-PG3
Active
Description:  IC
Manufacturer:  Olimex LTD
Datasheet:   PIC-PG3 Datasheet
History Price: $18.22
In Stock: 40240
PIC-PG3 Specification
Specification
Part No
PIC-PG3
Category
Programmers, Emulators, and Debuggers
Manufacturer
Olimex LTD
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer (In-Circuit/In-System)
For Use With/Related Products
PIC Micro? MCU
Contents
Board(s)
PIC-PG3 Related Parts
PICE-52-03-ID2-D40
PICE-52-03-ID2-D40
Phyton Inc
EMULATOR 8051 64K 40MHZ 40-DIP
PICE-52-05-ID2-L44
PICE-52-05-ID2-L44
Phyton Inc
EMULATOR 8051 1M 40MHZ 44-PLCC
PIC-KIT3
PIC-KIT3
Olimex LTD
MICROCHIP PICKIT3COMPATIBLE PROG
PIC-MCP-USB
PIC-MCP-USB
Olimex LTD
MICROCHIP PICSTART+COMPATIBLE
PICOPROG LITE V1.0 SYSTEM
PICOPROG LITE V1.0 SYSTEM
ScioSense BV
PICOPROG LITE V1.0 SYSTEM
PIC-PG1
PIC-PG1
Olimex LTD
IC
PIC-PG2
PIC-PG2
Olimex LTD
IC
PIC-PG3 Compare Parts
  • PIC-PG3 vs PICE-52-03-ID2-D40
  • PIC-PG3 vs PIC-MCP-USB
  • PIC-PG3 vs PIC-KIT3
  • PIC-PG3 vs PIC-PG2
  • PIC-PG3 vs PIC-PG1
  • PIC-PG3 vs PICOPROG LITE V1.0 SYSTEM
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend