PIC12F675 DEVELOPMENT BOARD KIT
PIC12F675 DEVELOPMENT BOARD KIT
Obsolete
Description:  PIC12F675 EVAL BRD
Manufacturer:  Custom Computer Services
History Price: Obsolete
In Stock: 16400
PIC12F675 DEVELOPMENT BOARD KIT Specification
Specification
Part No
PIC12F675 DEVELOPMENT BOARD KIT
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Custom Computer Services
Series
PIC?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
-
Utilized IC / Part
PIC12F675
Mounting Type
Fixed
Contents
Board(s)
PIC12F675 DEVELOPMENT BOARD KIT Related Parts
PIC32-EMZ64
PIC32-EMZ64
Olimex LTD
PIC32MZ2048EFH064 EVAL BRD
PIC32-HMZ144
PIC32-HMZ144
Olimex LTD
PIC32MZ2048 EVAL BRD
PIC32-MAXI-WEB
PIC32-MAXI-WEB
Olimex LTD
PIC32MX795F512L EVAL BRD
PIC32-PINGUINO-MICRO
PIC32-PINGUINO-MICRO
Olimex LTD
PINGUINO PIC32MX440F256H EVAL BD
PIC32-PINGUINO-OTG
PIC32-PINGUINO-OTG
Olimex LTD
PINGUINO PIC32MX440F256H-80I/PT
PIC-IO
PIC-IO
Olimex LTD
PIC16F628 EVAL BRD
PIC-MT-USB
PIC-MT-USB
Olimex LTD
PIC16F877 EVAL BRD
PIC-P18-20MHZ
PIC-P18-20MHZ
Olimex LTD
PIC16F628 EVAL BRD
PIC-P26J50
PIC-P26J50
Olimex LTD
PIC18F26J5X EVAL BRD
PIC-P28-20MHZ
PIC-P28-20MHZ
Olimex LTD
PIC16F876 EVAL BRD
PIC-P32MX
PIC-P32MX
Olimex LTD
PIC32MX340F512 EVAL BRD
PIC-P40-20MHZ
PIC-P40-20MHZ
Olimex LTD
PIC16F877 EVAL BRD
PIC12F675 DEVELOPMENT BOARD KIT Compare Parts
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC-USB-4550
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC-P40-20MHZ
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC-P32MX
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC-P28-20MHZ
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC-P26J50
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC-P18-20MHZ
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC-MT-USB
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC-IO
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC32-PINGUINO-OTG
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC32-PINGUINO-MICRO
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC32-MAXI-WEB
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC32-HMZ144
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC32-EMZ64
  • PIC12F675 DEVELOPMENT BOARD KIT vs PICOPIGL
  • PIC12F675 DEVELOPMENT BOARD KIT vs PICOPIFL
  • PIC12F675 DEVELOPMENT BOARD KIT vs PICONYMPHGL
  • PIC12F675 DEVELOPMENT BOARD KIT vs PICONYMPHFL
  • PIC12F675 DEVELOPMENT BOARD KIT vs PICOHOBBITGL
  • PIC12F675 DEVELOPMENT BOARD KIT vs PICOHOBBITFL
  • PIC12F675 DEVELOPMENT BOARD KIT vs PICODWARFGL
  • PIC12F675 DEVELOPMENT BOARD KIT vs PICODWARFFL
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC-LCD3310
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC18F8722 DEVELOPMENT BOARD KIT
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC18F67J10 DEVELOPMENT BOARD KIT
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC18F6722 DEVELOPMENT BOARD KIT
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC18F4520 DEVELOPMENT BOARD KIT
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC18F452 DEVELOPMENT KIT
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC18F452 DEVELOPMENT BOARD KIT
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC16F877A DEVELOPMENT BOARD KIT
  • PIC12F675 DEVELOPMENT BOARD KIT vs PIC12F683 DEVELOPMENT BOARD KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's