PIC18F4520 DEVELOPMENT BOARD KIT
PIC18F4520 DEVELOPMENT BOARD KIT
Discontinued at Digi-Key
Description:  PIC18F4520 EVAL BRD
Manufacturer:  Custom Computer Services
History Price: Discontinued at Digi-Key
In Stock: 48400
PIC18F4520 DEVELOPMENT BOARD KIT Specification
Specification
Part No
PIC18F4520 DEVELOPMENT BOARD KIT
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Custom Computer Services
Series
PIC?
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
-
Utilized IC / Part
PIC18F4520
Mounting Type
Fixed
Contents
Board(s)
PIC18F4520 DEVELOPMENT BOARD KIT PDF Datasheet
PIC18F4520 DEVELOPMENT BOARD KIT Datasheet
PIC18F4520 DEVELOPMENT BOARD KIT Related Parts
PIC32-EMZ64
PIC32-EMZ64
Olimex LTD
PIC32MZ2048EFH064 EVAL BRD
PIC32-HMZ144
PIC32-HMZ144
Olimex LTD
PIC32MZ2048 EVAL BRD
PIC32-MAXI-WEB
PIC32-MAXI-WEB
Olimex LTD
PIC32MX795F512L EVAL BRD
PIC32-PINGUINO-MICRO
PIC32-PINGUINO-MICRO
Olimex LTD
PINGUINO PIC32MX440F256H EVAL BD
PIC32-PINGUINO-OTG
PIC32-PINGUINO-OTG
Olimex LTD
PINGUINO PIC32MX440F256H-80I/PT
PIC-IO
PIC-IO
Olimex LTD
PIC16F628 EVAL BRD
PIC-MT-USB
PIC-MT-USB
Olimex LTD
PIC16F877 EVAL BRD
PIC-P18-20MHZ
PIC-P18-20MHZ
Olimex LTD
PIC16F628 EVAL BRD
PIC-P26J50
PIC-P26J50
Olimex LTD
PIC18F26J5X EVAL BRD
PIC-P28-20MHZ
PIC-P28-20MHZ
Olimex LTD
PIC16F876 EVAL BRD
PIC-P32MX
PIC-P32MX
Olimex LTD
PIC32MX340F512 EVAL BRD
PIC-P40-20MHZ
PIC-P40-20MHZ
Olimex LTD
PIC16F877 EVAL BRD
PIC18F4520 DEVELOPMENT BOARD KIT Compare Parts
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-USB-4550
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-P40-20MHZ
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-P32MX
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-P28-20MHZ
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-P26J50
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-P18-20MHZ
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-MT-USB
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-IO
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC32-PINGUINO-OTG
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC32-PINGUINO-MICRO
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC32-MAXI-WEB
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC32-HMZ144
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC32-EMZ64
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PICOPIGL
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PICOPIFL
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PICONYMPHGL
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PICONYMPHFL
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PICOHOBBITGL
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PICOHOBBITFL
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PICODWARFGL
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PICODWARFFL
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC-LCD3310
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC18F8722 DEVELOPMENT BOARD KIT
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC18F67J10 DEVELOPMENT BOARD KIT
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC18F6722 DEVELOPMENT BOARD KIT
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC18F452 DEVELOPMENT KIT
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC18F452 DEVELOPMENT BOARD KIT
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC16F877A DEVELOPMENT BOARD KIT
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC12F683 DEVELOPMENT BOARD KIT
  • PIC18F4520 DEVELOPMENT BOARD KIT vs PIC12F675 DEVELOPMENT BOARD KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.