OV05642-ECJF-BA1F
OV05642-ECJF-BA1F
Obsolete
Description:  KIT EVAL FOR OV05642 5MP
Manufacturer:  OmniVision Technologies
History Price: Obsolete
In Stock: 34800
OV05642-ECJF-BA1F Specification
Specification
Part No
OV05642-ECJF-BA1F
Category
Sensor Evaluation Boards
Manufacturer
OmniVision Technologies
Series
CameraChip?, OmniBSI?, TrueFocus?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
CMOS Imaging, Color (RGB)
Sensing Range
5 Megapixel
Interface
Serial
Sensitivity
15fps
Voltage - Supply
2.6V ~ 3V
Embedded
Yes, DSP
Supplied Contents
Board(s)
Utilized IC / Part
OV05642
OV05642-ECJF-BA1F Related Parts
OV05642-ECJA-BA0A
OV05642-ECJA-BA0A
OmniVision Technologies
KIT EVAL FOR OV05642 5MP
OV06946-ECJA-CH0A
OV06946-ECJA-CH0A
OmniVision Technologies
SENSOR IMAGE CMOS 4-CSP3
OV00000-EG00-0002
OV00000-EG00-0002
OmniVision Technologies
MCAT / MDOL FPGA BOARD (CUSTOM)
OV00000-EG00-0008
OV00000-EG00-0008
OmniVision Technologies
AUXO FPGA BOARD (CUSTOM)
OV00000-EG00-0009
OV00000-EG00-0009
OmniVision Technologies
CUSTOM ADD-ON FOR FPGA BOARD (US
OV00000-EG00-0010
OV00000-EG00-0010
OmniVision Technologies
SMIA TO PARALLEL INTERFACE BOARD
OV00000-EG00-0015
OV00000-EG00-0015
OmniVision Technologies
OV-A-TO-D ANALOG 2-BOARD KIT WIT
OV00000-EG00-0019
OV00000-EG00-0019
OmniVision Technologies
CAMERALINK SERIALIZER FPGA BOARD
OV00000-EG00-0026
OV00000-EG00-0026
OmniVision Technologies
8 LANE MIPI/LVDS FPGA RECVR BRD
OV00000-EG00-0030
OV00000-EG00-0030
OmniVision Technologies
GAIA FPGA (0026) ADAPTER BOARD F
OV00000-EG00-0031
OV00000-EG00-0031
OmniVision Technologies
ADAPTER BOARD
OV00000-EG00-0032
OV00000-EG00-0032
OmniVision Technologies
GAIA FPGA (0026) ADAPTER BOARD F
OV05642-ECJF-BA1F Compare Parts
  • OV05642-ECJF-BA1F vs OV05642-ECJA-BA0A
  • OV05642-ECJF-BA1F vs OV09756-ECQR-BW1A
  • OV05642-ECJF-BA1F vs OV09756-ECQR-BW11
  • OV05642-ECJF-BA1F vs OV09734-MRDB-FA00
  • OV05642-ECJF-BA1F vs OV09734-EAAA-AA0A
  • OV05642-ECJF-BA1F vs OV09732-EAAG-AA0A
  • OV05642-ECJF-BA1F vs OV09728-MRDB-FA00
  • OV05642-ECJF-BA1F vs OV09726-ETJA-BA0A
  • OV05642-ECJF-BA1F vs OV09726-ECJA-BA0A
  • OV05642-ECJF-BA1F vs OV08856-MYCL-AA0J
  • OV05642-ECJF-BA1F vs OV08825-MYSL-24-A00T
  • OV05642-ECJF-BA1F vs OV07960-EPAE-AA0A
  • OV05642-ECJF-BA1F vs OV07960-ENAE-AA01
  • OV05642-ECJF-BA1F vs OV07956-EAAE-AA0A
  • OV05642-ECJF-BA1F vs OV07955-ETJE-BA0A
  • OV05642-ECJF-BA1F vs OV07955-ECJA-BA0A
  • OV05642-ECJF-BA1F vs OV07739-MPSL-F000
  • OV05642-ECJF-BA1F vs OV07739-ECJF-BA1A
  • OV05642-ECJF-BA1F vs OV07739-ECJA-BA0A
  • OV05642-ECJF-BA1F vs OV07735-MPSW-24-F000
  • OV05642-ECJF-BA1F vs OV07735-ECJA-BA0A
  • OV05642-ECJF-BA1F vs OV07727-MFSF-28-F000
  • OV05642-ECJF-BA1F vs OV07727-ECJF-BA1A
  • OV05642-ECJF-BA1F vs OV07727-ECJA-BA0A
  • OV05642-ECJF-BA1F vs OV07725-MFSS-F000
  • OV05642-ECJF-BA1F vs OV07695-MRFS-FA00
  • OV05642-ECJF-BA1F vs OV07692-ECJA-BA0A
  • OV05642-ECJF-BA1F vs OV07692-EBJA-AA0A
  • OV05642-ECJF-BA1F vs OV07690-MFSF-F000
  • OV05642-ECJF-BA1F vs OV07690-ETJA-BA0A
  • OV05642-ECJF-BA1F vs OV07690-ECJF-AA1A
  • OV05642-ECJF-BA1F vs OV07690-EBJA-AA0A
  • OV05642-ECJF-BA1F vs OV07676-MFFQ-FA00
  • OV05642-ECJF-BA1F vs OV07676-EAAA-AA0A
  • OV05642-ECJF-BA1F vs OV07675-MFBR-F000
  • OV05642-ECJF-BA1F vs OV07675-ETJA-BA0A
  • OV05642-ECJF-BA1F vs OV07675-ECJF-BA1A
  • OV05642-ECJF-BA1F vs OV07675-ECJA-BA0A
  • OV05642-ECJF-BA1F vs OV07675-EBJA-AA0A
  • OV05642-ECJF-BA1F vs OV07175-EAAA-AA0A
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything