OV07675-EBJA-AA0A
OV07675-EBJA-AA0A
Active
Description:  OV538 CONTROLLER BOARD FOR VGA S
Manufacturer:  OmniVision Technologies
History Price: Active
In Stock: 26800
OV07675-EBJA-AA0A Specification
Specification
Part No
OV07675-EBJA-AA0A
Category
Sensor Evaluation Boards
Manufacturer
OmniVision Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Image Sensor
Sensing Range
VGA
Interface
Serial
Sensitivity
30fps
Voltage - Supply
2.6V ~ 3V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
OV07675
OV07675-EBJA-AA0A Related Parts
OV05642-ECJA-BA0A
OV05642-ECJA-BA0A
OmniVision Technologies
KIT EVAL FOR OV05642 5MP
OV06946-ECJA-CH0A
OV06946-ECJA-CH0A
OmniVision Technologies
SENSOR IMAGE CMOS 4-CSP3
OV00000-EG00-0002
OV00000-EG00-0002
OmniVision Technologies
MCAT / MDOL FPGA BOARD (CUSTOM)
OV00000-EG00-0008
OV00000-EG00-0008
OmniVision Technologies
AUXO FPGA BOARD (CUSTOM)
OV00000-EG00-0009
OV00000-EG00-0009
OmniVision Technologies
CUSTOM ADD-ON FOR FPGA BOARD (US
OV00000-EG00-0010
OV00000-EG00-0010
OmniVision Technologies
SMIA TO PARALLEL INTERFACE BOARD
OV00000-EG00-0015
OV00000-EG00-0015
OmniVision Technologies
OV-A-TO-D ANALOG 2-BOARD KIT WIT
OV00000-EG00-0019
OV00000-EG00-0019
OmniVision Technologies
CAMERALINK SERIALIZER FPGA BOARD
OV00000-EG00-0026
OV00000-EG00-0026
OmniVision Technologies
8 LANE MIPI/LVDS FPGA RECVR BRD
OV00000-EG00-0030
OV00000-EG00-0030
OmniVision Technologies
GAIA FPGA (0026) ADAPTER BOARD F
OV00000-EG00-0031
OV00000-EG00-0031
OmniVision Technologies
ADAPTER BOARD
OV00000-EG00-0032
OV00000-EG00-0032
OmniVision Technologies
GAIA FPGA (0026) ADAPTER BOARD F
OV07675-EBJA-AA0A Compare Parts
  • OV07675-EBJA-AA0A vs OV05642-ECJA-BA0A
  • OV07675-EBJA-AA0A vs OV09756-ECQR-BW1A
  • OV07675-EBJA-AA0A vs OV09756-ECQR-BW11
  • OV07675-EBJA-AA0A vs OV09734-MRDB-FA00
  • OV07675-EBJA-AA0A vs OV09734-EAAA-AA0A
  • OV07675-EBJA-AA0A vs OV09732-EAAG-AA0A
  • OV07675-EBJA-AA0A vs OV09728-MRDB-FA00
  • OV07675-EBJA-AA0A vs OV09726-ETJA-BA0A
  • OV07675-EBJA-AA0A vs OV09726-ECJA-BA0A
  • OV07675-EBJA-AA0A vs OV08856-MYCL-AA0J
  • OV07675-EBJA-AA0A vs OV08825-MYSL-24-A00T
  • OV07675-EBJA-AA0A vs OV07960-EPAE-AA0A
  • OV07675-EBJA-AA0A vs OV07960-ENAE-AA01
  • OV07675-EBJA-AA0A vs OV07956-EAAE-AA0A
  • OV07675-EBJA-AA0A vs OV07955-ETJE-BA0A
  • OV07675-EBJA-AA0A vs OV07955-ECJA-BA0A
  • OV07675-EBJA-AA0A vs OV07739-MPSL-F000
  • OV07675-EBJA-AA0A vs OV07739-ECJF-BA1A
  • OV07675-EBJA-AA0A vs OV07739-ECJA-BA0A
  • OV07675-EBJA-AA0A vs OV07735-MPSW-24-F000
  • OV07675-EBJA-AA0A vs OV07735-ECJA-BA0A
  • OV07675-EBJA-AA0A vs OV07727-MFSF-28-F000
  • OV07675-EBJA-AA0A vs OV07727-ECJF-BA1A
  • OV07675-EBJA-AA0A vs OV07727-ECJA-BA0A
  • OV07675-EBJA-AA0A vs OV07725-MFSS-F000
  • OV07675-EBJA-AA0A vs OV07695-MRFS-FA00
  • OV07675-EBJA-AA0A vs OV07692-ECJA-BA0A
  • OV07675-EBJA-AA0A vs OV07692-EBJA-AA0A
  • OV07675-EBJA-AA0A vs OV07690-MFSF-F000
  • OV07675-EBJA-AA0A vs OV07690-ETJA-BA0A
  • OV07675-EBJA-AA0A vs OV07690-ECJF-AA1A
  • OV07675-EBJA-AA0A vs OV07690-EBJA-AA0A
  • OV07675-EBJA-AA0A vs OV07676-MFFQ-FA00
  • OV07675-EBJA-AA0A vs OV07676-EAAA-AA0A
  • OV07675-EBJA-AA0A vs OV07675-MFBR-F000
  • OV07675-EBJA-AA0A vs OV07675-ETJA-BA0A
  • OV07675-EBJA-AA0A vs OV07675-ECJF-BA1A
  • OV07675-EBJA-AA0A vs OV07675-ECJA-BA0A
  • OV07675-EBJA-AA0A vs OV07175-EAAA-AA0A
  • OV07675-EBJA-AA0A vs OV06948-ECJA-CH0A
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.