☰
ARRAYC-60035-4P-GEVB
ARRAYC-60035-4P-GEVB
Active
Description:  C-ARRAY 6MM 35U 2X2 EVB
Manufacturer:  onsemi
History Price: Active
In Stock: 41740
ARRAYC-60035-4P-GEVB Specification
Specification
Part No
ARRAYC-60035-4P-GEVB
Category
Sensor Evaluation Boards
Manufacturer
onsemi
Series
C-SERIES SIPM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Silicon Photomultiplier (SiPM)
Sensing Range
-
Interface
Analog
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
ArrayC-60035-4P
ARRAYC-60035-4P-GEVB PDF Datasheet
ARRAYC-60035-4P-GEVB Related Parts
ARRAYJ-BOB3-16P-GEVK
ARRAYJ-BOB3-16P-GEVK
onsemi
J-ARRAY 3MM 4X4 BOB
ARRAYJ-BOB3-64P-GEVK
ARRAYJ-BOB3-64P-GEVK
onsemi
J-ARRAY 3MM 8X8 BOB
ARRAYX-BOB3-144P-GEVK
ARRAYX-BOB3-144P-GEVK
onsemi
C-ARRAY 3MM 12X12 BOB
ARRAYX-BOB3-16P-GEVK
ARRAYX-BOB3-16P-GEVK
onsemi
C-ARRAY 3MM 4X4 BOB
ARRAYX-BOB3-16S-GEVK
ARRAYX-BOB3-16S-GEVK
onsemi
C-ARRAY 3MM 4X4 SUM BOB
ARRAYX-BOB6-64S-GEVK
ARRAYX-BOB6-64S-GEVK
onsemi
C/J-ARRAY 6MM 8X8 SUM BOB
ARRAYX-BOB6-64P-GEVK
ARRAYX-BOB6-64P-GEVK
onsemi
C/J-ARRAY 6MM 8X8 BOB
ARRAYC-60035-4P-GEVB Compare Parts
  • ARRAYC-60035-4P-GEVB vs ARRAYX-BOB3-16S-GEVK
  • ARRAYC-60035-4P-GEVB vs ARRAYX-BOB3-16P-GEVK
  • ARRAYC-60035-4P-GEVB vs ARRAYX-BOB3-144P-GEVK
  • ARRAYC-60035-4P-GEVB vs ARRAYJ-BOB3-64P-GEVK
  • ARRAYC-60035-4P-GEVB vs ARRAYJ-BOB3-16P-GEVK
  • ARRAYC-60035-4P-GEVB vs ARRAYX-BOB6-64P-GEVK
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.