Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ onsemi BDK-DCDC-GEVB
BDK-DCDC-GEVB
Active
Expansion Boards, Daughter Cards
Description:
DCDC CONVERTER B-IDK BDK-GEVK
Manufacturer:
onsemi
Datasheet:
BDK-DCDC-GEVB Datasheet
History Price: $24.86
In Stock: 33840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BDK-DCDC-GEVB Specification
Specification
Part No
BDK-DCDC-GEVB
Category
Expansion Boards, Daughter Cards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Power Management
Type
Power Supply
Function
NCV890100
Utilized IC / Part
Board(s)
BDK-DCDC-GEVB PDF Datasheet
BDK-DCDC-GEVB Datasheet
Click and Download: BDK-DCDC-GEVB Datasheet
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!