Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ onsemi BR262CPP01GEVK
BR262CPP01GEVK
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
KIT EVAL FOR BR262CPP01G
Manufacturer:
onsemi
Datasheet:
BR262CPP01GEVK Datasheet
History Price: Obsolete
In Stock: 26160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BR262CPP01GEVK Specification
Specification
Part No
BR262CPP01GEVK
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
BelaSigna? R262
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Audio Processing
Embedded
-
Utilized IC / Part
BR262
Primary Attributes
Noise-Cancelling
Supplied Contents
Board(s)
BR262CPP01GEVK PDF Datasheet
BR262CPP01GEVK Datasheet
Click and Download: BR262CPP01GEVK Datasheet
BR262CPP01GEVK Compare Parts
BR262CPP01GEVK vs BR262PM002EVK
BR262CPP01GEVK vs BR262CPP01EVK
BR262CPP01GEVK vs BR262AD001EVK
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund