☰
CAT3626AEVB
CAT3626AEVB
Obsolete
Description:  BOARD EVALUATION DPP CAT3626A
Manufacturer:  onsemi
Datasheet:   CAT3626AEVB Datasheet
History Price: Obsolete
In Stock: 46400
CAT3626AEVB Specification
Specification
Part No
CAT3626AEVB
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
32mA
Outputs and Type
6, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
3V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
CAT3626
CAT3626AEVB PDF Datasheet
CAT3626AEVB Related Parts
CAT3637AEVB
CAT3637AEVB
onsemi
BOARD EVALUATION FOR DPP
CAT3649AGEVB
CAT3649AGEVB
onsemi
BOARD EVALUATION FOR CAT3649
CAT4101AEVB
CAT4101AEVB
onsemi
BOARD EVALUATION DPP CAT4101A
CAT4104AGEVB
CAT4104AGEVB
onsemi
EVAL BOARD LED DRIVER CAT4104
CAT4106AGEVB
CAT4106AGEVB
onsemi
EVAL BOARD DC-DC CONV LED DVR
CAT4139AEVB
CAT4139AEVB
onsemi
BOARD EVALUATION DPP CAT4139A
CAT4201AGEVB
CAT4201AGEVB
onsemi
BOARD EVAL CAT4201 LED DRIVER
CAT4201EVAL2
CAT4201EVAL2
onsemi
BOARD EVAL LIGHTING CAT4201
CAT4237BGEVB
CAT4237BGEVB
onsemi
EVAL BOARD CMOS DC-DC CONV
CAT4238AEVB
CAT4238AEVB
onsemi
BOARD EVALUATION DPP CAT4238A
CAT4240AEVB
CAT4240AEVB
onsemi
BOARD EVALUATION DPP CAT4240A
CAT4240AGEVB
CAT4240AGEVB
onsemi
BOARD EVAL FOR CAT4240
CAT3626AEVB Compare Parts
  • CAT3626AEVB vs CAT4240AEVB
  • CAT3626AEVB vs CAT4238AEVB
  • CAT3626AEVB vs CAT4237BGEVB
  • CAT3626AEVB vs CAT4201EVAL2
  • CAT3626AEVB vs CAT4201AGEVB
  • CAT3626AEVB vs CAT4139AEVB
  • CAT3626AEVB vs CAT4106AGEVB
  • CAT3626AEVB vs CAT4104AGEVB
  • CAT3626AEVB vs CAT4101AEVB
  • CAT3626AEVB vs CAT3649AGEVB
  • CAT3626AEVB vs CAT3637AEVB
  • CAT3626AEVB vs CAT4238AGEVB
  • CAT3626AEVB vs CAT4201AEVB
  • CAT3626AEVB vs CAT4139AGEVB
  • CAT3626AEVB vs CAT4137AEVB
  • CAT3626AEVB vs CAT4134AEVB
  • CAT3626AEVB vs CAT4106AEVB
  • CAT3626AEVB vs CAT4104AEVB
  • CAT3626AEVB vs CAT4103AGEVB
  • CAT3626AEVB vs CAT4103AEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.