Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ onsemi CCR230PS3AGEVB
CCR230PS3AGEVB
Active
LED Driver Evaluation Boards
Description:
EVAL BOARD 230V CCR REG DVR
Manufacturer:
onsemi
Datasheet:
CCR230PS3AGEVB Datasheet
History Price: $189.38
In Stock: 31280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CCR230PS3AGEVB Specification
Specification
Part No
CCR230PS3AGEVB
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
200 ~ 240 VAC
Supplied Contents
Board(s)
Utilized IC / Part
NSIC2030B, NSIC2050B
CCR230PS3AGEVB Compare Parts
CCR230PS3AGEVB vs CCR230PS3GEVK
CCR230PS3AGEVB vs CCR120PS3GEVK
CCR230PS3AGEVB vs CCR120PS3AGEVB
CCR230PS3AGEVB vs CCRACGEVB
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again