☰
CS5171BSTGEVB
CS5171BSTGEVB
Active
Description:  EVAL BOARD FOR CS5171BST
Manufacturer:  onsemi
History Price: $82.06
In Stock: 35720
CS5171BSTGEVB Specification
Specification
Part No
CS5171BSTGEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
5V
Voltage - Input
400mA
Regulator Topology
3.3V ~ 5V
Frequency - Switching
Boost
Board Type
260kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
CS5171
CS5171BSTGEVB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.