FSL538HFLYGEVB
FSL538HFLYGEVB
Active
Description:  FSL538HRX EVAL BRD
Manufacturer:  onsemi
History Price: $51.04
In Stock: 44400
FSL538HFLYGEVB Specification
Specification
Part No
FSL538HFLYGEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
660mA
Voltage - Input
15V ~ 17V
Regulator Topology
Flyback
Frequency - Switching
130kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
FSL538H
Power - Output
21 W
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.