☰
LA0151CSGEVB
LA0151CSGEVB
Obsolete
Description:  EVAL BOARD FOR LA0151CS
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 46720
LA0151CSGEVB Specification
Specification
Part No
LA0151CSGEVB
Category
Sensor Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Ambient
Sensing Range
-
Interface
Analog
Sensitivity
550nm
Voltage - Supply
2.2V ~ 5.5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
LA0151CS
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you