☰
LA5744TPGEVB
LA5744TPGEVB
Active
Description:  EVAL BOARD STEP DOWN SW REG
Manufacturer:  onsemi
History Price: Active
In Stock: 10000
LA5744TPGEVB Specification
Specification
Part No
LA5744TPGEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Current - Output
2A
Voltage - Input
4.5V ~ 28V
Regulator Topology
Buck
Frequency - Switching
300kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LA5744TP
Power - Output
-
LA5744TPGEVB Description

The onsemi LA5744TPGEVB is an evaluation board designed to facilitate the testing and application of the LA5744 high-efficiency power supply controller. This device is particularly suited for use in LED lighting applications, offering various robust features that enhance its performance and versatility. The evaluation board provides designers with a platform to evaluate the functionality and features of the LA5744 controller before integrating it into their designs.

## Key Features

1. High-Efficiency Operation:
- The LA5744 is engineered for high efficiency, making it suitable for applications that require low power consumption and minimal heat generation.

2. Support for Multiple LED Configurations:
- This controller can drive different configurations of LEDs, adjusting to various voltage and current requirements.

3. Integrated Protection Features:
- Includes over-voltage, over-temperature, and over-current protection to ensure safe operation and longevity of both the controller and the connected LEDs.

4. Dimmable Functionality:
- Supports both analog and PWM dimming methods, allowing for flexible control of brightness levels in LED applications.

5. Compact Design:
- The evaluation board features a compact footprint, making it easy to integrate into existing systems or prototypes.

6. User-friendly Interface:
- Designed with user accessibility in mind, the evaluation board includes test points and connectors for straightforward measurements and connections.

## Specifications

| Parameter | Value |
|-----------------------------------------|-------------------------------------------------|
| Power Supply Voltage Range | 10 V to 30 V |
| Output Current | Up to 1 A per channel |
| Operating Frequency | 100 kHz to 150 kHz |
| Efficiency | Up to 90% at full load |
| LED Output Voltage Range | 2.5 V to 40 V |
| Dimming Control | Analog and PWM dimming |
| Protection Features | Over-voltage, over-current, over-temperature |
| Package Type | HTSSOP-20 |
| Dimensions of Evaluation Board | 70 mm x 50 mm |
| Weight | Approximately 30 grams |

## Detailed Description

- Power Supply Requirements:
The LA5744TPGEVB operates within a power supply voltage range of 10 V to 30 V, making it versatile for various input voltage scenarios. This capability is essential for accommodating different types of LED configurations and ensuring reliable operation.

- Output Current and Voltage:
Capable of delivering up to 1 A of output current per channel, the LA5744 supports a wide range of LED output voltages, from 2.5 V to 40 V. This makes it suitable for both low and high-power LED applications.

- Efficiency and Thermal Performance:
The design of the LA5744 enables efficiencies of up to 90% under full load conditions. This high efficiency translates to reduced heat generation, allowing the system to operate cooler and prolonging the lifespan of the components involved.

- Dimming Options:
The controller supports both analog and PWM dimming methods, providing flexibility for designers to implement fine-tuned brightness control in their LED applications. This feature is essential for applications such as mood lighting or energy-saving scenarios.

- Protection Mechanisms:
Built-in protection features including over-voltage, over-current, and over-temperature safeguards help prevent damage to the LEDs and the controller itself. These features enhance the reliability and safety of the overall system.

- User-Friendly Evaluation Board:
The LA5744TPGEVB evaluation board is designed with convenience in mind. It includes various test points and connectors that allow users to easily measure performance characteristics and make necessary adjustments during testing. This user-centric design simplifies the development process and aids in quicker prototyping.

## Applications

The onsemi LA5744TPGEVB is suitable for a variety of applications, including:

1. LED Lighting Systems:
- Ideal for general lighting, residential, commercial, and industrial LED lighting solutions.

2. Automotive Lighting:
- Can be used in automotive applications for headlights, taillights, and interior lighting.

3. Decorative Lighting:
- Suitable for decorative and accent lighting where precise control over brightness is required.

4. Signage:
- Used in LED signage and displays, where efficient and reliable LED driving is essential.

5. Smart Lighting Solutions:
- Compatible with smart lighting systems that incorporate dimming and control features for enhanced user experience.

## Conclusion

The onsemi LA5744TPGEVB evaluation board is an invaluable tool for designers looking to explore the capabilities of the LA5744 power supply controller. With its high efficiency, flexible dimming options, and comprehensive protection features, the evaluation board serves as an excellent foundation for developing advanced LED lighting solutions. Its user-friendly design enhances the prototyping experience, allowing engineers to quickly validate their concepts and accelerate the development process. Whether for professional lighting applications or innovative new products, the LA5744TPGEVB is well-equipped to meet today’s demanding requirements.
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect