Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ onsemi LB1948MCGEVB
LB1948MCGEVB
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL FOR LB1948MC
Manufacturer:
onsemi
Datasheet:
LB1948MCGEVB Datasheet
History Price: $63.12
In Stock: 41080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LB1948MCGEVB Specification
Specification
Part No
LB1948MCGEVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver, Stepper
Embedded
-
Utilized IC / Part
LB1948MC
Primary Attributes
-
Supplied Contents
Board(s)
LB1948MCGEVB Related Parts
LB11696VGEVB
onsemi
BOARD EVAL FOR LB11696V
LB11868VGEVB
onsemi
BOARD EVAL FOR LB11868V
LB1836MEVB
onsemi
BOARD EVAL FOR LB1836M
LB1838MEVB
onsemi
BOARD EVAL FOR LB1838M
LB1843VGEVB
onsemi
EVAL BOARD BIDIR MOTOR DRIVER
LB1846MCGEVB
onsemi
EVAL BOARD BIDIR MOTOR DRIVER
LB1848MGEVB
onsemi
EVAL BOARD BIDIR MOTOR DRIVER
LB1909MCGEVB
onsemi
BOARD EVAL FOR LB1909MC
LB1930MCGEVB
onsemi
BOARD EVAL FOR LB1930MC
LB1930MGEVB
onsemi
BOARD EVAL FOR LB1930M
LB1938FAGEVB
onsemi
EVAL BOARD H-BRIDGE MOTOR DVR
LB1938TGEVB
onsemi
BOARD EVAL LB1938T MOTOR DRIVER
LB1948MCGEVB Compare Parts
LB1948MCGEVB vs LB1973JAGEVB
LB1948MCGEVB vs LB1939TGEVB
LB1948MCGEVB vs LB1938TGEVB
LB1948MCGEVB vs LB1938FAGEVB
LB1948MCGEVB vs LB1930MGEVB
LB1948MCGEVB vs LB1930MCGEVB
LB1948MCGEVB vs LB1909MCGEVB
LB1948MCGEVB vs LB1848MGEVB
LB1948MCGEVB vs LB1846MCGEVB
LB1948MCGEVB vs LB1843VGEVB
LB1948MCGEVB vs LB1838MEVB
LB1948MCGEVB vs LB1836MEVB
LB1948MCGEVB vs LB11868VGEVB
LB1948MCGEVB vs LB11696VGEVB
LB1948MCGEVB vs LB1848MCGEVB
LB1948MCGEVB vs LB11685AVGEVB
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller