☰
LV47004PGEVB
LV47004PGEVB
Obsolete
Description:  EVAL BOARD LV47004PG
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 480
LV47004PGEVB Specification
Specification
Part No
LV47004PGEVB
Category
Audio Amplifier Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
4-Channel (Quad)
Max Output Power x Channels @ Load
41W x 4 @ 4Ohm
Voltage - Supply
8V ~ 18V
Board Type
Fully Populated
Utilized IC / Part
LV47004
Supplied Contents
Board(s)
LV47004PGEVB Compare Parts
  • LV47004PGEVB vs LV4904VGEVB
  • LV47004PGEVB vs LV47011PGEVB
  • LV47004PGEVB vs LV47009PGEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.