LV4904VGEVB
LV4904VGEVB
Obsolete
Description:  BOARD EVAL FOR LV4904V
Manufacturer:  onsemi
Datasheet:   LV4904VGEVB Datasheet
History Price: Obsolete
In Stock: 24800
LV4904VGEVB Specification
Specification
Part No
LV4904VGEVB
Category
Audio Amplifier Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm
Voltage - Supply
8V ~ 20V
Board Type
Fully Populated
Utilized IC / Part
LV4904V
Supplied Contents
Board(s)
LV4904VGEVB PDF Datasheet
LV4904VGEVB Compare Parts
  • LV4904VGEVB vs LV47011PGEVB
  • LV4904VGEVB vs LV47009PGEVB
  • LV4904VGEVB vs LV47004PGEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description