Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ onsemi NB3N3020DTGEVB
NB3N3020DTGEVB
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL NB3N3020 CLOCK MULT
Manufacturer:
onsemi
Datasheet:
NB3N3020DTGEVB Datasheet
History Price: $484.8
In Stock: 6720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NB3N3020DTGEVB Specification
Specification
Part No
NB3N3020DTGEVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timing
Function
Clock Multiplier
Embedded
No
Utilized IC / Part
NB3N3020
Primary Attributes
1 Input, 2 Outputs
Supplied Contents
Board(s)
NB3N3020DTGEVB PDF Datasheet
NB3N3020DTGEVB Datasheet
Click and Download: NB3N3020DTGEVB Datasheet
NB3N3020DTGEVB Related Parts
NB3H5150MNGEVB
onsemi
EVAL BOARD NB3H5150MNG
NB3H83905CDGEVB
onsemi
BOARD EVALUATION NB3H83905 CUST
NB3L208KMNGEVB
onsemi
EVAL BOARD NB3L208KMNG
NB3M8T3910GEVB
onsemi
EVAL BOARD NB3M8T3910G
NB3N1200KMNGEVB
onsemi
EVAL BOARD NB3N1200KMNG
NB3N502DEVB
onsemi
EVAL BOARD FOR NB3N502D
NB3N5573DTGEVB
onsemi
BOARD EVAL NB3N5573 CLOCK GEN
NB3N65027DTGEVB
onsemi
BOARD EVAL NB3N65027 CLK SYNTH
NB3W1200LMNGEVB
onsemi
EVAL BOARD NB3W1200LMNG
NB3L202KMNGEVB
onsemi
EVAL BOARD FOR NB3L202KMNG
NB3N3011DTEVB
onsemi
BOARD EVAL FOR NB3N3011
NB3W800LMNGEVB
onsemi
EVAL BOARD FOR NB3W800LMNG
NB3N3020DTGEVB Compare Parts
NB3N3020DTGEVB vs NB3N65027DTGEVB
NB3N3020DTGEVB vs NB3N5573DTGEVB
NB3N3020DTGEVB vs NB3N502DEVB
NB3N3020DTGEVB vs NB3N1200KMNGEVB
NB3N3020DTGEVB vs NB3M8T3910GEVB
NB3N3020DTGEVB vs NB3L208KMNGEVB
NB3N3020DTGEVB vs NB3H83905CDGEVB
NB3N3020DTGEVB vs NB3H5150MNGEVB
NB3N3020DTGEVB vs NB3X6X1XXG8DFNEVK
NB3N3020DTGEVB vs NB3X6X1XXG16QFNEVK
NB3N3020DTGEVB vs NB3W800LMNGEVB
NB3N3020DTGEVB vs NB3N3011DTEVB
NB3N3020DTGEVB vs NB3L202KMNGEVB
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.