Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ onsemi NCL30002DIM1GEVB
NCL30002DIM1GEVB
Active
LED Driver Evaluation Boards
Description:
EVAL BOARD NCL30002DIM1G
Manufacturer:
onsemi
Datasheet:
NCL30002DIM1GEVB Datasheet
History Price: Active
In Stock: 30560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCL30002DIM1GEVB Specification
Specification
Part No
NCL30002DIM1GEVB
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
750mA
Outputs and Type
1, Non-Isolated
Voltage - Output
22V ~ 26V
Features
Dimmable
Voltage - Input
100 ~ 132 VAC
Supplied Contents
Board(s)
Utilized IC / Part
NCL30002
NCL30002DIM1GEVB Related Parts
NCL2801LED2GEVB
onsemi
EVAL BOARD NCL2801 NCP13992
NCL30000LED1GEVB
onsemi
BOARD EVAL 15W 350MA TRIAC DIM
NCL30000LED2GEVB
onsemi
BOARD EVAL 15W 350MA TRIAC DIM
NCL30000LED3GEVB
onsemi
BOARD EVAL 17W 350MA NONDIM DVR
NCL30001LEDGEVB
onsemi
BOARD EVAL 80W 1A FOR LED DVR
NCL30002DIM2GEVB
onsemi
EVAL BOARD NCL30002DIM2G
NCL30002LED1GEVB
onsemi
EVAL BOARD NCL30002LED1G
NCL30002LED2GEVB
onsemi
EVAL BOARD NCL30002LED2G
NCL30030GEVB
onsemi
EVAL BOARD NCL30030G
NCL30051LEDGEVB
onsemi
BOARD EVAL NCL30051 LED DRIVER
NCL30060LED1GEVB
onsemi
EVAL BOARD NCL30060LED1G
NCL30081LEDGEVB
onsemi
BOARD EVAL FOR NCL30081LED
NCL30002DIM1GEVB Compare Parts
NCL30002DIM1GEVB vs NCL30160GEVB
NCL30002DIM1GEVB vs NCL30100ASLDGEVB
NCL30002DIM1GEVB vs NCL30100ADLMGEVB
NCL30002DIM1GEVB vs NCL30088LED1GEVB
NCL30002DIM1GEVB vs NCL30088FLYGEVB
NCL30002DIM1GEVB vs NCL30086SMRTGEVB
NCL30002DIM1GEVB vs NCL30085FLYGEVB
NCL30002DIM1GEVB vs NCL30083FLYGEVB
NCL30002DIM1GEVB vs NCL30083BB1GEVB
NCL30002DIM1GEVB vs NCL30082FLYGEVB
NCL30002DIM1GEVB vs NCL30081LEDGEVB
NCL30002DIM1GEVB vs NCL30060LED1GEVB
NCL30002DIM1GEVB vs NCL30051LEDGEVB
NCL30002DIM1GEVB vs NCL30030GEVB
NCL30002DIM1GEVB vs NCL30002LED2GEVB
NCL30002DIM1GEVB vs NCL30002LED1GEVB
NCL30002DIM1GEVB vs NCL30002DIM2GEVB
NCL30002DIM1GEVB vs NCL30001LEDGEVB
NCL30002DIM1GEVB vs NCL30000LED3GEVB
NCL30002DIM1GEVB vs NCL30000LED2GEVB
NCL30002DIM1GEVB vs NCL30000LED1GEVB
NCL30002DIM1GEVB vs NCL2801LED2GEVB
NCL30002DIM1GEVB vs NCL31010GEVK
NCL30002DIM1GEVB vs NCL30388LED1GEVB
NCL30002DIM1GEVB vs NCL30288LED1GEVB
NCL30002DIM1GEVB vs NCL30188FLYGEVB
NCL30002DIM1GEVB vs NCL30186SMRTGEVB
NCL30002DIM1GEVB vs NCL30105GEVB
NCL30002DIM1GEVB vs NCL30082SMRTGEVB
NCL30002DIM1GEVB vs NCL30073LED4GEVB
NCL30002DIM1GEVB vs NCL30073LED3GEVB
NCL30002DIM1GEVB vs NCL30073LED2GEVB
NCL30002DIM1GEVB vs NCL30073LED1GEVB
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok