☰
NCP1012GEVB
NCP1012GEVB
Obsolete
Description:  EVAL BOARD FOR NCP1012G
Manufacturer:  onsemi
Datasheet:   NCP1012GEVB Datasheet
History Price: Obsolete
In Stock: 47520
NCP1012GEVB Specification
Specification
Part No
NCP1012GEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
1, Isolated
Voltage - Output
12V
Current - Output
-
Voltage - Input
230VAC
Regulator Topology
Flyback
Frequency - Switching
100kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCP1012
Power - Output
-
NCP1012GEVB PDF Datasheet
NCP1012GEVB Related Parts
NCP1013ADAPGEVB
NCP1013ADAPGEVB
onsemi
BOARD EVAL ADAPTR 6W 12V NCP1013
NCP1014STBUCGEVB
NCP1014STBUCGEVB
onsemi
EVAL BOARD FOR NCP1014STBUCG
NCP1027ATXGEVB
NCP1027ATXGEVB
onsemi
BOARD EVAL NCP1027 10W STANDBY
NCP1030GEVB
NCP1030GEVB
onsemi
EVAL BOARD FOR NCP1030
NCP1034BCK5VGEVB
NCP1034BCK5VGEVB
onsemi
BOARD EVAL 48/5V 5A PWR SUPPLY
NCP1052GEVB
NCP1052GEVB
onsemi
EVAL BOARD FOR NCP1052G
NCP1060BUCKGEVB
NCP1060BUCKGEVB
onsemi
EVAL BOARD NCP1060BUCKG
NCP1060FLBKGEVB
NCP1060FLBKGEVB
onsemi
EVAL BOARD NCP1060FLBKG
NCP1063BUCKGEVB
NCP1063BUCKGEVB
onsemi
EVAL BOARD NCP1063BUCKG
NCP10671B05GEVB
NCP10671B05GEVB
onsemi
IC SWITCHER SMPS EVAL
NCP10672B15GEVB
NCP10672B15GEVB
onsemi
IC SWITCHER SMPS EVAL
NCP1070SOTGEVB
NCP1070SOTGEVB
onsemi
EVAL BOARD NCP1070SOTG
NCP1012GEVB Compare Parts
  • NCP1012GEVB vs NCP6361BGEVB
  • NCP1012GEVB vs NCP6334GEVB
  • NCP1012GEVB vs NCP5810DGEVB
  • NCP1012GEVB vs NCP5425SOEVB
  • NCP1012GEVB vs NCP5425DOEVB
  • NCP1012GEVB vs NCP5424EVB
  • NCP1012GEVB vs NCP5422EVB
  • NCP1012GEVB vs NCP5222GEVB
  • NCP1012GEVB vs NCP4354AADAPGEVB
  • NCP1012GEVB vs NCP4305LLCGEVB
  • NCP1012GEVB vs NCP4305FLY40GEVB
  • NCP1012GEVB vs NCP3170AGEVB
  • NCP1012GEVB vs NCP3163INVGEVB
  • NCP1012GEVB vs NCP3163BUCKGEVB
  • NCP1012GEVB vs NCP3127CRAGEVB
  • NCP1012GEVB vs NCP3126CRAGEVB
  • NCP1012GEVB vs NCP3126AGEVB
  • NCP1012GEVB vs NCP3125CRAGEVB
  • NCP1012GEVB vs NCP3125AGEVB
  • NCP1012GEVB vs NCP3123QPBCKGEVB
  • NCP1012GEVB vs NCP3122QPBCKGEVB
  • NCP1012GEVB vs NCP3121QPBCKGEVB
  • NCP1012GEVB vs NCP3120QPBCKGEVB
  • NCP1012GEVB vs NCP3102BUCK1GEVB
  • NCP1012GEVB vs NCP3101BUCK2GEVB
  • NCP1012GEVB vs NCP3101BUCK1GEVB
  • NCP1012GEVB vs NCP3064SCBCKGEVB
  • NCP1012GEVB vs NCP3064S3BCKGEVB
  • NCP1012GEVB vs NCP3064PDBSTGEVB
  • NCP1012GEVB vs NCP3064PDBCKGEVB
  • NCP1012GEVB vs NCP3064DFBSTGEVB
  • NCP1012GEVB vs NCP3064DFBCKGEVB
  • NCP1012GEVB vs NCP3063SMINVGEVB
  • NCP1012GEVB vs NCP3063SMDBSTEVB
  • NCP1012GEVB vs NCP3063SMDBCKEVB
  • NCP1012GEVB vs NCP3063DIPINVEVB
  • NCP1012GEVB vs NCP3063DFBSTGEVB
  • NCP1012GEVB vs NCP3063DFBCKGEVB
  • NCP1012GEVB vs NCP3063BSTEXGEVB
  • NCP1012GEVB vs NCP3020BGEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks