☰
NCP1421LEDEVB
NCP1421LEDEVB
Obsolete
Description:  EVAL BOARD FOR NCP1421LED
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 34120
NCP1421LEDEVB Specification
Specification
Part No
NCP1421LEDEVB
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
600mA
Outputs and Type
1, Non-Isolated
Voltage - Output
3.5V
Features
-
Voltage - Input
3.6V
Supplied Contents
Board(s)
Utilized IC / Part
NCP1421
NCP1421LEDEVB PDF Datasheet
NCP1421LEDEVB Related Parts
NCP1013LEDGEVB
NCP1013LEDGEVB
onsemi
BOARD EVAL 5W UNIV LED DRIVER
NCP1014LEDGTGEVB
NCP1014LEDGTGEVB
onsemi
BOARD EVAL 90-305VAC 8W LED DVR
NCP1014LEDR2GEVB
NCP1014LEDR2GEVB
onsemi
EVAL BOARD LED DRIVER
NCP1028LEDGEVB
NCP1028LEDGEVB
onsemi
EVAL BOARD FOR NCP1028LEDG
NCP1216LEDGEVB
NCP1216LEDGEVB
onsemi
EVAL BOARD FOR NCP1216LEDG
NCP1351LEDGEVB
NCP1351LEDGEVB
onsemi
EVAL BOARD FOR NCP1351LEDG
NCP1421LEDGEVB
NCP1421LEDGEVB
onsemi
EVAL BOARD FOR NCP1421
NCP1422LEDGEVB
NCP1422LEDGEVB
onsemi
EVAL BOARD FOR NCP1422LED
NCP30653ABCKGEVB
NCP30653ABCKGEVB
onsemi
EVAL BOARD FOR NCP30653ABCKG
NCP3065BBGEVB
NCP3065BBGEVB
onsemi
BOARD EVAL NCP3065 MR16 BOOST
NCP3065D1SLDGEVB
NCP3065D1SLDGEVB
onsemi
EVAL BOARD FOR NCP3065D1SLDG
NCP3065D2SLDGEVB
NCP3065D2SLDGEVB
onsemi
EVAL BOARD FOR NCP3065D2SLDG
NCP1421LEDEVB Compare Parts
  • NCP1421LEDEVB vs NCP5603GEVB
  • NCP1421LEDEVB vs NCP5602EVB
  • NCP1421LEDEVB vs NCP5050GEVB
  • NCP1421LEDEVB vs NCP5030MTTXGEVB
  • NCP1421LEDEVB vs NCP5006EVB
  • NCP1421LEDEVB vs NCP5005GEVB
  • NCP1421LEDEVB vs NCP3066SCBSTGEVB
  • NCP1421LEDEVB vs NCP3066SCBCKGEVB
  • NCP1421LEDEVB vs NCP3065SOBSTGEVB
  • NCP1421LEDEVB vs NCP3065SOBCKGEVB
  • NCP1421LEDEVB vs NCP3065D3SLDGEVB
  • NCP1421LEDEVB vs NCP3065D2SLDGEVB
  • NCP1421LEDEVB vs NCP3065D1SLDGEVB
  • NCP1421LEDEVB vs NCP3065BBGEVB
  • NCP1421LEDEVB vs NCP30653ABCKGEVB
  • NCP1421LEDEVB vs NCP1422LEDGEVB
  • NCP1421LEDEVB vs NCP1421LEDGEVB
  • NCP1421LEDEVB vs NCP1351LEDGEVB
  • NCP1421LEDEVB vs NCP1216LEDGEVB
  • NCP1421LEDEVB vs NCP1028LEDGEVB
  • NCP1421LEDEVB vs NCP1014LEDR2GEVB
  • NCP1421LEDEVB vs NCP1014LEDGTGEVB
  • NCP1421LEDEVB vs NCP1013LEDGEVB
  • NCP1421LEDEVB vs NCP5608EVB
  • NCP1421LEDEVB vs NCP5604AAGEVB
  • NCP1421LEDEVB vs NCP5010EVB
  • NCP1421LEDEVB vs NCP3066S3BCKGEVB
  • NCP1421LEDEVB vs NCP3066DFSEPGEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give