☰
NCP154MXTAGEVB
NCP154MXTAGEVB
Active
Description:  EVAL BOARD NCP154MXTAG
Manufacturer:  onsemi
History Price: $94.69
In Stock: 2400
NCP154MXTAGEVB Specification
Specification
Part No
NCP154MXTAGEVB
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Voltage - Output
-
Current - Output
300mA, 300mA
Voltage - Input
1.9V ~ 5.25V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCP154
NCP154MXTAGEVB Related Parts
NCP102MBGEVB
NCP102MBGEVB
onsemi
EVAL BOARD FOR NCP102MBG
NCP103MXTCGEVB
NCP103MXTCGEVB
onsemi
EVAL BOARD NCP103MXTCG
NCP152MXTCGEVB
NCP152MXTCGEVB
onsemi
EVAL BOARD NCP152MXTCG
NCP170AMX120GEVB
NCP170AMX120GEVB
onsemi
EVAL BOARD NCP170AMX120G
NCP170AMX180GEVB
NCP170AMX180GEVB
onsemi
EVAL BOARD NCP170AMX180G
NCP170AMX250GEVB
NCP170AMX250GEVB
onsemi
EVAL BOARD NCP170AMX250G
NCP170AMX280GEVB
NCP170AMX280GEVB
onsemi
EVAL BOARD NCP170AMX280G
NCP170AMX300GEVB
NCP170AMX300GEVB
onsemi
EVAL BOARD NCP170AMX300G
NCP170AMX330GEVB
NCP170AMX330GEVB
onsemi
EVAL BOARD NCP170AMX330G
NCP170AMX360GEVB
NCP170AMX360GEVB
onsemi
EVAL BOARD NCP170AMX360G
NCP170AXV120GEVB
NCP170AXV120GEVB
onsemi
EVAL BOARD NCP170AXV120G
NCP170AXV180GEVB
NCP170AXV180GEVB
onsemi
EVAL BOARD NCP170AXV180G
NCP154MXTAGEVB Compare Parts
  • NCP154MXTAGEVB vs NCP785AH33GEVB
  • NCP154MXTAGEVB vs NCP785AH150GEVB
  • NCP154MXTAGEVB vs NCP785AH120GEVB
  • NCP154MXTAGEVB vs NCP729FC28GEVB
  • NCP154MXTAGEVB vs NCP729FC285GEVB
  • NCP154MXTAGEVB vs NCP729FC26GEVB
  • NCP154MXTAGEVB vs NCP716MTTBGEVB
  • NCP154MXTAGEVB vs NCP715SQT2GEVB
  • NCP154MXTAGEVB vs NCP715MXTBGEVB
  • NCP154MXTAGEVB vs NCP706MX22TAGEVB
  • NCP154MXTAGEVB vs NCP706MX21TAGEVB
  • NCP154MXTAGEVB vs NCP702SN33T1GEVB
  • NCP154MXTAGEVB vs NCP702SN30T1GEVB
  • NCP154MXTAGEVB vs NCP702SN28T1GEVB
  • NCP154MXTAGEVB vs NCP702SN18T1GEVB
  • NCP154MXTAGEVB vs NCP702MX33TCGEVB
  • NCP154MXTAGEVB vs NCP702MX30TCGEVB
  • NCP154MXTAGEVB vs NCP702MX28TCGEVB
  • NCP154MXTAGEVB vs NCP692MN50T2GEVB
  • NCP154MXTAGEVB vs NCP692MN25T2GEVB
  • NCP154MXTAGEVB vs NCP692MN18T2GEVB
  • NCP154MXTAGEVB vs NCP692MN15T2GEVB
  • NCP154MXTAGEVB vs NCP690MNADT2GEVB
  • NCP154MXTAGEVB vs NCP690MN50T2GEVB
  • NCP154MXTAGEVB vs NCP690MN33T2GEVB
  • NCP154MXTAGEVB vs NCP59749MN2ADJTBGEVB
  • NCP154MXTAGEVB vs NCP59748MN1ADJTBGEVB
  • NCP154MXTAGEVB vs NCP59744MN2ADJGEVB
  • NCP154MXTAGEVB vs NCP59302DSADGEVB
  • NCP154MXTAGEVB vs NCP59301DS00GEVB
  • NCP154MXTAGEVB vs NCP59152MNADGEVB
  • NCP154MXTAGEVB vs NCP59152DSADGEVB
  • NCP154MXTAGEVB vs NCP59151DS00GEVB
  • NCP154MXTAGEVB vs NCP590MNPPTAGEVB
  • NCP154MXTAGEVB vs NCP590MNOATAGEVB
  • NCP154MXTAGEVB vs NCP590MNDPTAGEVB
  • NCP154MXTAGEVB vs NCP590MN5DTAGEVB
  • NCP154MXTAGEVB vs NCP590MN5ATAGEVB
  • NCP154MXTAGEVB vs NCP585EVB
  • NCP154MXTAGEVB vs NCP58302DSADGEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.