☰
NCP1653EVB
NCP1653EVB
Obsolete
Description:  BOARD EVAL FOR NCP1653
Manufacturer:  onsemi
Datasheet:   NCP1653EVB Datasheet
History Price: Obsolete
In Stock: 38000
NCP1653EVB Specification
Specification
Part No
NCP1653EVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Factor Correction
Embedded
No
Utilized IC / Part
NCP1653
Primary Attributes
-
Supplied Contents
Board(s)
NCP1653EVB PDF Datasheet
NCP1653EVB Related Parts
NCP1031POEEVB
NCP1031POEEVB
onsemi
BOARD EVAL NCP1031 POE DC CONV
NCP1090GEVB
NCP1090GEVB
onsemi
EVAL BOARD FOR NCP1090 POE-PD
NCP1094GEVB
NCP1094GEVB
onsemi
EVAL BOARD FOR NCP1094 POE-PD
NCP1095GEVB
NCP1095GEVB
onsemi
EVAL BOARD FOR NCP1095 POE-PD
NCP1096GEVB
NCP1096GEVB
onsemi
EVAL BOARD FOR NCP1096 POE-PD
NCP1351PRINTGEVB
NCP1351PRINTGEVB
onsemi
BOARD EVAL NCP1351 40W PRINTER
NCP1602BOOSTGEVB
NCP1602BOOSTGEVB
onsemi
EVAL BOARD NCP1602BOOSTG
NCP1607BOOSTGEVB
NCP1607BOOSTGEVB
onsemi
BOARD EVAL NCP1607 100W BOOST
NCP1608BOOSTGEVB
NCP1608BOOSTGEVB
onsemi
BOARD EVAL NCP1608 100W BOOST
NCP1611GEVB
NCP1611GEVB
onsemi
EVAL BOARD NCP1611G
NCP1612GEVB
NCP1612GEVB
onsemi
EVAL BOARD NCP1612G
NCP1615GEVB
NCP1615GEVB
onsemi
EVAL BOARD NCP1615G
NCP1653EVB Compare Parts
  • NCP1653EVB vs NCP-NCV51561TO2474LGEVB
  • NCP1653EVB vs NCP-NCV51561TO2473LGEVB
  • NCP1653EVB vs NCP-NCV51561D2PAK7LGEVB
  • NCP1653EVB vs NCP5181BAL36WEVB
  • NCP1653EVB vs NCP51460SN33GEVB
  • NCP1653EVB vs NCP5106BA36WGEVB
  • NCP1653EVB vs NCP5104BA36WGEVB
  • NCP1653EVB vs NCP459FCT2GEVB
  • NCP1653EVB vs NCP458RFCT2GEVB
  • NCP1653EVB vs NCP457FCT2GEVB
  • NCP1653EVB vs NCP456RFCCT2GEVB
  • NCP1653EVB vs NCP451FCT2GEVB
  • NCP1653EVB vs NCP437FCT2GEVB
  • NCP1653EVB vs NCP436FCT2GEVB
  • NCP1653EVB vs NCP383LMUAJAGEVB
  • NCP1653EVB vs NCP382LMN20AGEVB
  • NCP1653EVB vs NCP382LMN15AGEVB
  • NCP1653EVB vs NCP382LMN10AGEVB
  • NCP1653EVB vs NCP382LD15AAGEVB
  • NCP1653EVB vs NCP382LD10AAGEVB
  • NCP1653EVB vs NCP382HMN20AGEVB
  • NCP1653EVB vs NCP382HMN15AGEVB
  • NCP1653EVB vs NCP382HMN10AGEVB
  • NCP1653EVB vs NCP382HD15AAGEVB
  • NCP1653EVB vs NCP382HD10AAGEVB
  • NCP1653EVB vs NCP380LSNAJAGEVB
  • NCP1653EVB vs NCP380LSN10AGEVB
  • NCP1653EVB vs NCP380LSN05AGEVB
  • NCP1653EVB vs NCP380LMUAJAGEVB
  • NCP1653EVB vs NCP380LMU15AGEVB
  • NCP1653EVB vs NCP380HSNAJAGEVB
  • NCP1653EVB vs NCP380HSN10AGEVB
  • NCP1653EVB vs NCP380HSN05AGEVB
  • NCP1653EVB vs NCP380HMU20AGEVB
  • NCP1653EVB vs NCP380HMU15AGEVB
  • NCP1653EVB vs NCP380HMU10AGEVB
  • NCP1653EVB vs NCP380HMU05AGEVB
  • NCP1653EVB vs NCP370GEVB
  • NCP1653EVB vs NCP362GEVB
  • NCP1653EVB vs NCP349GEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much