NCP2892AEVB
NCP2892AEVB
Obsolete
Description:  EVAL BOARD FOR NCP2892A
Manufacturer:  onsemi
Datasheet:   NCP2892AEVB Datasheet
History Price: Obsolete
In Stock: 24400
NCP2892AEVB Specification
Specification
Part No
NCP2892AEVB
Category
Audio Amplifier Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1.3W x 1 @ 8Ohm
Voltage - Supply
2.2V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
NCP2892
Supplied Contents
Board(s)
NCP2892AEVB Related Parts
NCP2809AEVB
NCP2809AEVB
onsemi
EVAL BOARD FOR NCP2809A
NCP2809BGEVB
NCP2809BGEVB
onsemi
EVAL BOARD FOR NCP2809B
NCP2811ADTBRGEVB
NCP2811ADTBRGEVB
onsemi
BOARD EVAL NCP2811
NCP2811AFCT1GEVB
NCP2811AFCT1GEVB
onsemi
BOARD EVAL NCP2811
NCP2811AMTTXGEVB
NCP2811AMTTXGEVB
onsemi
BOARD EVAL NCP2811
NCP2811BDTBRGEVB
NCP2811BDTBRGEVB
onsemi
BOARD EVAL NCP2811
NCP2811BFCT1GEVB
NCP2811BFCT1GEVB
onsemi
BOARD EVAL NCP2811
NCP2811BMTTXGEVB
NCP2811BMTTXGEVB
onsemi
BOARD EVAL NCP2811
NCP2815BFCT2GEVB
NCP2815BFCT2GEVB
onsemi
BOARD EVAL FOR NCP2815
NCP2823AGEVB
NCP2823AGEVB
onsemi
BOARD EVAL NCP2823A AUDIO AMP
NCP2823BGEVB
NCP2823BGEVB
onsemi
BOARD EVALUATION NCP2823B
NCP2890EVB
NCP2890EVB
onsemi
EVAL BOARD FOR NCP2890
NCP2892AEVB Compare Parts
  • NCP2892AEVB vs NCP2993FCT2GEVB
  • NCP2892AEVB vs NCP2991FCT2GEVB
  • NCP2892AEVB vs NCP2990FCT2GEVB
  • NCP2892AEVB vs NCP2890GEVB
  • NCP2892AEVB vs NCP2890EVB
  • NCP2892AEVB vs NCP2823BGEVB
  • NCP2892AEVB vs NCP2823AGEVB
  • NCP2892AEVB vs NCP2815BFCT2GEVB
  • NCP2892AEVB vs NCP2811BMTTXGEVB
  • NCP2892AEVB vs NCP2811BFCT1GEVB
  • NCP2892AEVB vs NCP2811BDTBRGEVB
  • NCP2892AEVB vs NCP2811AMTTXGEVB
  • NCP2892AEVB vs NCP2811AFCT1GEVB
  • NCP2892AEVB vs NCP2811ADTBRGEVB
  • NCP2892AEVB vs NCP2809BGEVB
  • NCP2892AEVB vs NCP2809AEVB
  • NCP2892AEVB vs NCP4896EVB
  • NCP2892AEVB vs NCP2892BEVB
  • NCP2892AEVB vs NCP2830MUTXGEVB
  • NCP2892AEVB vs NCP2824FCT2GEVB
  • NCP2892AEVB vs NCP2820EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.