☰
NCP360GEVB
NCP360GEVB
Obsolete
Description:  EVAL BOARD FOR NCP360G
Manufacturer:  onsemi
Datasheet:   NCP360GEVB Datasheet
History Price: Obsolete
In Stock: 41680
NCP360GEVB Specification
Specification
Part No
NCP360GEVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Circuit Protection
Embedded
No
Utilized IC / Part
NCP360
Primary Attributes
Overvoltage Protection
Supplied Contents
Board(s)
NCP360GEVB PDF Datasheet
NCP360GEVB Related Parts
NCP1031POEEVB
NCP1031POEEVB
onsemi
BOARD EVAL NCP1031 POE DC CONV
NCP1090GEVB
NCP1090GEVB
onsemi
EVAL BOARD FOR NCP1090 POE-PD
NCP1094GEVB
NCP1094GEVB
onsemi
EVAL BOARD FOR NCP1094 POE-PD
NCP1095GEVB
NCP1095GEVB
onsemi
EVAL BOARD FOR NCP1095 POE-PD
NCP1096GEVB
NCP1096GEVB
onsemi
EVAL BOARD FOR NCP1096 POE-PD
NCP1351PRINTGEVB
NCP1351PRINTGEVB
onsemi
BOARD EVAL NCP1351 40W PRINTER
NCP1602BOOSTGEVB
NCP1602BOOSTGEVB
onsemi
EVAL BOARD NCP1602BOOSTG
NCP1607BOOSTGEVB
NCP1607BOOSTGEVB
onsemi
BOARD EVAL NCP1607 100W BOOST
NCP1608BOOSTGEVB
NCP1608BOOSTGEVB
onsemi
BOARD EVAL NCP1608 100W BOOST
NCP1611GEVB
NCP1611GEVB
onsemi
EVAL BOARD NCP1611G
NCP1612GEVB
NCP1612GEVB
onsemi
EVAL BOARD NCP1612G
NCP1615GEVB
NCP1615GEVB
onsemi
EVAL BOARD NCP1615G
NCP360GEVB Compare Parts
  • NCP360GEVB vs NCP-NCV51561TO2474LGEVB
  • NCP360GEVB vs NCP-NCV51561TO2473LGEVB
  • NCP360GEVB vs NCP-NCV51561D2PAK7LGEVB
  • NCP360GEVB vs NCP5181BAL36WEVB
  • NCP360GEVB vs NCP51460SN33GEVB
  • NCP360GEVB vs NCP5106BA36WGEVB
  • NCP360GEVB vs NCP5104BA36WGEVB
  • NCP360GEVB vs NCP459FCT2GEVB
  • NCP360GEVB vs NCP458RFCT2GEVB
  • NCP360GEVB vs NCP457FCT2GEVB
  • NCP360GEVB vs NCP456RFCCT2GEVB
  • NCP360GEVB vs NCP451FCT2GEVB
  • NCP360GEVB vs NCP437FCT2GEVB
  • NCP360GEVB vs NCP436FCT2GEVB
  • NCP360GEVB vs NCP383LMUAJAGEVB
  • NCP360GEVB vs NCP382LMN20AGEVB
  • NCP360GEVB vs NCP382LMN15AGEVB
  • NCP360GEVB vs NCP382LMN10AGEVB
  • NCP360GEVB vs NCP382LD15AAGEVB
  • NCP360GEVB vs NCP382LD10AAGEVB
  • NCP360GEVB vs NCP382HMN20AGEVB
  • NCP360GEVB vs NCP382HMN15AGEVB
  • NCP360GEVB vs NCP382HMN10AGEVB
  • NCP360GEVB vs NCP382HD15AAGEVB
  • NCP360GEVB vs NCP382HD10AAGEVB
  • NCP360GEVB vs NCP380LSNAJAGEVB
  • NCP360GEVB vs NCP380LSN10AGEVB
  • NCP360GEVB vs NCP380LSN05AGEVB
  • NCP360GEVB vs NCP380LMUAJAGEVB
  • NCP360GEVB vs NCP380LMU15AGEVB
  • NCP360GEVB vs NCP380HSNAJAGEVB
  • NCP360GEVB vs NCP380HSN10AGEVB
  • NCP360GEVB vs NCP380HSN05AGEVB
  • NCP360GEVB vs NCP380HMU20AGEVB
  • NCP360GEVB vs NCP380HMU15AGEVB
  • NCP360GEVB vs NCP380HMU10AGEVB
  • NCP360GEVB vs NCP380HMU05AGEVB
  • NCP360GEVB vs NCP370GEVB
  • NCP360GEVB vs NCP362GEVB
  • NCP360GEVB vs NCP349GEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much