☰
NCP458RFCT2GEVB
NCP458RFCT2GEVB
Active
Description:  EVAL BOARD NCP458RFCT2G
Manufacturer:  onsemi
History Price: $69.43667
In Stock: 18320
NCP458RFCT2GEVB Specification
Specification
Part No
NCP458RFCT2GEVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Distribution Switch (Load Switch)
Embedded
No
Utilized IC / Part
NCP458R
Primary Attributes
-
Supplied Contents
Board(s)
NCP458RFCT2GEVB Related Parts
NCP1031POEEVB
NCP1031POEEVB
onsemi
BOARD EVAL NCP1031 POE DC CONV
NCP1090GEVB
NCP1090GEVB
onsemi
EVAL BOARD FOR NCP1090 POE-PD
NCP1094GEVB
NCP1094GEVB
onsemi
EVAL BOARD FOR NCP1094 POE-PD
NCP1095GEVB
NCP1095GEVB
onsemi
EVAL BOARD FOR NCP1095 POE-PD
NCP1096GEVB
NCP1096GEVB
onsemi
EVAL BOARD FOR NCP1096 POE-PD
NCP1351PRINTGEVB
NCP1351PRINTGEVB
onsemi
BOARD EVAL NCP1351 40W PRINTER
NCP1602BOOSTGEVB
NCP1602BOOSTGEVB
onsemi
EVAL BOARD NCP1602BOOSTG
NCP1607BOOSTGEVB
NCP1607BOOSTGEVB
onsemi
BOARD EVAL NCP1607 100W BOOST
NCP1608BOOSTGEVB
NCP1608BOOSTGEVB
onsemi
BOARD EVAL NCP1608 100W BOOST
NCP1611GEVB
NCP1611GEVB
onsemi
EVAL BOARD NCP1611G
NCP1612GEVB
NCP1612GEVB
onsemi
EVAL BOARD NCP1612G
NCP1615GEVB
NCP1615GEVB
onsemi
EVAL BOARD NCP1615G
NCP458RFCT2GEVB Compare Parts
  • NCP458RFCT2GEVB vs NCP-NCV51561TO2474LGEVB
  • NCP458RFCT2GEVB vs NCP-NCV51561TO2473LGEVB
  • NCP458RFCT2GEVB vs NCP-NCV51561D2PAK7LGEVB
  • NCP458RFCT2GEVB vs NCP5181BAL36WEVB
  • NCP458RFCT2GEVB vs NCP51460SN33GEVB
  • NCP458RFCT2GEVB vs NCP5106BA36WGEVB
  • NCP458RFCT2GEVB vs NCP5104BA36WGEVB
  • NCP458RFCT2GEVB vs NCP459FCT2GEVB
  • NCP458RFCT2GEVB vs NCP457FCT2GEVB
  • NCP458RFCT2GEVB vs NCP456RFCCT2GEVB
  • NCP458RFCT2GEVB vs NCP451FCT2GEVB
  • NCP458RFCT2GEVB vs NCP437FCT2GEVB
  • NCP458RFCT2GEVB vs NCP436FCT2GEVB
  • NCP458RFCT2GEVB vs NCP383LMUAJAGEVB
  • NCP458RFCT2GEVB vs NCP382LMN20AGEVB
  • NCP458RFCT2GEVB vs NCP382LMN15AGEVB
  • NCP458RFCT2GEVB vs NCP382LMN10AGEVB
  • NCP458RFCT2GEVB vs NCP382LD15AAGEVB
  • NCP458RFCT2GEVB vs NCP382LD10AAGEVB
  • NCP458RFCT2GEVB vs NCP382HMN20AGEVB
  • NCP458RFCT2GEVB vs NCP382HMN15AGEVB
  • NCP458RFCT2GEVB vs NCP382HMN10AGEVB
  • NCP458RFCT2GEVB vs NCP382HD15AAGEVB
  • NCP458RFCT2GEVB vs NCP382HD10AAGEVB
  • NCP458RFCT2GEVB vs NCP380LSNAJAGEVB
  • NCP458RFCT2GEVB vs NCP380LSN10AGEVB
  • NCP458RFCT2GEVB vs NCP380LSN05AGEVB
  • NCP458RFCT2GEVB vs NCP380LMUAJAGEVB
  • NCP458RFCT2GEVB vs NCP380LMU15AGEVB
  • NCP458RFCT2GEVB vs NCP380HSNAJAGEVB
  • NCP458RFCT2GEVB vs NCP380HSN10AGEVB
  • NCP458RFCT2GEVB vs NCP380HSN05AGEVB
  • NCP458RFCT2GEVB vs NCP380HMU20AGEVB
  • NCP458RFCT2GEVB vs NCP380HMU15AGEVB
  • NCP458RFCT2GEVB vs NCP380HMU10AGEVB
  • NCP458RFCT2GEVB vs NCP380HMU05AGEVB
  • NCP458RFCT2GEVB vs NCP370GEVB
  • NCP458RFCT2GEVB vs NCP362GEVB
  • NCP458RFCT2GEVB vs NCP349GEVB
  • NCP458RFCT2GEVB vs NCP348GEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks