☰
NCP5010EVB
NCP5010EVB
Obsolete
Description:  EVAL BOARD FOR NCP5010
Manufacturer:  onsemi
Datasheet:   NCP5010EVB Datasheet
History Price: Obsolete
In Stock: 22800
NCP5010EVB Specification
Specification
Part No
NCP5010EVB
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
420mA
Outputs and Type
1, Non-Isolated
Voltage - Output
22V
Features
Dimmable
Voltage - Input
2.75V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
NCP5010
NCP5010EVB Related Parts
NCP1013LEDGEVB
NCP1013LEDGEVB
onsemi
BOARD EVAL 5W UNIV LED DRIVER
NCP1014LEDGTGEVB
NCP1014LEDGTGEVB
onsemi
BOARD EVAL 90-305VAC 8W LED DVR
NCP1014LEDR2GEVB
NCP1014LEDR2GEVB
onsemi
EVAL BOARD LED DRIVER
NCP1028LEDGEVB
NCP1028LEDGEVB
onsemi
EVAL BOARD FOR NCP1028LEDG
NCP1216LEDGEVB
NCP1216LEDGEVB
onsemi
EVAL BOARD FOR NCP1216LEDG
NCP1351LEDGEVB
NCP1351LEDGEVB
onsemi
EVAL BOARD FOR NCP1351LEDG
NCP1421LEDGEVB
NCP1421LEDGEVB
onsemi
EVAL BOARD FOR NCP1421
NCP1422LEDGEVB
NCP1422LEDGEVB
onsemi
EVAL BOARD FOR NCP1422LED
NCP30653ABCKGEVB
NCP30653ABCKGEVB
onsemi
EVAL BOARD FOR NCP30653ABCKG
NCP3065BBGEVB
NCP3065BBGEVB
onsemi
BOARD EVAL NCP3065 MR16 BOOST
NCP3065D1SLDGEVB
NCP3065D1SLDGEVB
onsemi
EVAL BOARD FOR NCP3065D1SLDG
NCP3065D2SLDGEVB
NCP3065D2SLDGEVB
onsemi
EVAL BOARD FOR NCP3065D2SLDG
NCP5010EVB Compare Parts
  • NCP5010EVB vs NCP5603GEVB
  • NCP5010EVB vs NCP5602EVB
  • NCP5010EVB vs NCP5050GEVB
  • NCP5010EVB vs NCP5030MTTXGEVB
  • NCP5010EVB vs NCP5006EVB
  • NCP5010EVB vs NCP5005GEVB
  • NCP5010EVB vs NCP3066SCBSTGEVB
  • NCP5010EVB vs NCP3066SCBCKGEVB
  • NCP5010EVB vs NCP3065SOBSTGEVB
  • NCP5010EVB vs NCP3065SOBCKGEVB
  • NCP5010EVB vs NCP3065D3SLDGEVB
  • NCP5010EVB vs NCP3065D2SLDGEVB
  • NCP5010EVB vs NCP3065D1SLDGEVB
  • NCP5010EVB vs NCP3065BBGEVB
  • NCP5010EVB vs NCP30653ABCKGEVB
  • NCP5010EVB vs NCP1422LEDGEVB
  • NCP5010EVB vs NCP1421LEDGEVB
  • NCP5010EVB vs NCP1351LEDGEVB
  • NCP5010EVB vs NCP1216LEDGEVB
  • NCP5010EVB vs NCP1028LEDGEVB
  • NCP5010EVB vs NCP1014LEDR2GEVB
  • NCP5010EVB vs NCP1014LEDGTGEVB
  • NCP5010EVB vs NCP1013LEDGEVB
  • NCP5010EVB vs NCP5608EVB
  • NCP5010EVB vs NCP5604AAGEVB
  • NCP5010EVB vs NCP3066S3BCKGEVB
  • NCP5010EVB vs NCP3066DFSEPGEVB
  • NCP5010EVB vs NCP1421LEDEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend