Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ onsemi NCP5604AAGEVB
NCP5604AAGEVB
Obsolete
LED Driver Evaluation Boards
Description:
EVAL BOARD FOR NCP5604AAG
Manufacturer:
onsemi
Datasheet:
NCP5604AAGEVB Datasheet
History Price: Obsolete
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP5604AAGEVB Specification
Specification
Part No
NCP5604AAGEVB
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
100mA
Outputs and Type
4, Non-Isolated
Voltage - Output
4.8V ~ 6V
Features
On-Off Switch
Voltage - Input
2.85V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
NCP5604
NCP5604AAGEVB PDF Datasheet
NCP5604AAGEVB Datasheet
Click and Download: NCP5604AAGEVB Datasheet
NCP5604AAGEVB Related Parts
NCP1013LEDGEVB
onsemi
BOARD EVAL 5W UNIV LED DRIVER
NCP1014LEDGTGEVB
onsemi
BOARD EVAL 90-305VAC 8W LED DVR
NCP1014LEDR2GEVB
onsemi
EVAL BOARD LED DRIVER
NCP1028LEDGEVB
onsemi
EVAL BOARD FOR NCP1028LEDG
NCP1216LEDGEVB
onsemi
EVAL BOARD FOR NCP1216LEDG
NCP1351LEDGEVB
onsemi
EVAL BOARD FOR NCP1351LEDG
NCP1421LEDGEVB
onsemi
EVAL BOARD FOR NCP1421
NCP1422LEDGEVB
onsemi
EVAL BOARD FOR NCP1422LED
NCP30653ABCKGEVB
onsemi
EVAL BOARD FOR NCP30653ABCKG
NCP3065BBGEVB
onsemi
BOARD EVAL NCP3065 MR16 BOOST
NCP3065D1SLDGEVB
onsemi
EVAL BOARD FOR NCP3065D1SLDG
NCP3065D2SLDGEVB
onsemi
EVAL BOARD FOR NCP3065D2SLDG
NCP5604AAGEVB Compare Parts
NCP5604AAGEVB vs NCP5603GEVB
NCP5604AAGEVB vs NCP5602EVB
NCP5604AAGEVB vs NCP5050GEVB
NCP5604AAGEVB vs NCP5030MTTXGEVB
NCP5604AAGEVB vs NCP5006EVB
NCP5604AAGEVB vs NCP5005GEVB
NCP5604AAGEVB vs NCP3066SCBSTGEVB
NCP5604AAGEVB vs NCP3066SCBCKGEVB
NCP5604AAGEVB vs NCP3065SOBSTGEVB
NCP5604AAGEVB vs NCP3065SOBCKGEVB
NCP5604AAGEVB vs NCP3065D3SLDGEVB
NCP5604AAGEVB vs NCP3065D2SLDGEVB
NCP5604AAGEVB vs NCP3065D1SLDGEVB
NCP5604AAGEVB vs NCP3065BBGEVB
NCP5604AAGEVB vs NCP30653ABCKGEVB
NCP5604AAGEVB vs NCP1422LEDGEVB
NCP5604AAGEVB vs NCP1421LEDGEVB
NCP5604AAGEVB vs NCP1351LEDGEVB
NCP5604AAGEVB vs NCP1216LEDGEVB
NCP5604AAGEVB vs NCP1028LEDGEVB
NCP5604AAGEVB vs NCP1014LEDR2GEVB
NCP5604AAGEVB vs NCP1014LEDGTGEVB
NCP5604AAGEVB vs NCP1013LEDGEVB
NCP5604AAGEVB vs NCP5608EVB
NCP5604AAGEVB vs NCP5010EVB
NCP5604AAGEVB vs NCP3066S3BCKGEVB
NCP5604AAGEVB vs NCP3066DFSEPGEVB
NCP5604AAGEVB vs NCP1421LEDEVB
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend