☰
NV890100PDR2GEVB
NV890100PDR2GEVB
Active
Description:  BOARD EVAL FOR NV890100
Manufacturer:  onsemi
History Price: $56.81
In Stock: 22000
NV890100PDR2GEVB Specification
Specification
Part No
NV890100PDR2GEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
1.2A
Voltage - Input
4.5V ~ 18V
Regulator Topology
Buck
Frequency - Switching
2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NV890100
Power - Output
-
NV890100PDR2GEVB PDF Datasheet
NV890100PDR2GEVB Related Parts
NV890101MWTXGEVB
NV890101MWTXGEVB
onsemi
BOARD EVAL NV890101MWTX
NV890130PDR2GEVB
NV890130PDR2GEVB
onsemi
EVAL BOARD NV890130PDR2G
NV890131MWTXGEVB
NV890131MWTXGEVB
onsemi
EVAL BOARD NV890131MWTXG
NV890200PDR2GEVB
NV890200PDR2GEVB
onsemi
EVAL BOARD NV890200PDR2G
NV890201MWTXGEVB
NV890201MWTXGEVB
onsemi
BOARD EVAL NV890201MWTX
NV890230PDR2GEVB
NV890230PDR2GEVB
onsemi
EVAL BOARD NV890230PDR2G
NV890231MWTXGEVB
NV890231MWTXGEVB
onsemi
EVAL BOARD NV890231MWTXG
NV890100PDR2GEVB Compare Parts
  • NV890100PDR2GEVB vs NV890230PDR2GEVB
  • NV890100PDR2GEVB vs NV890201MWTXGEVB
  • NV890100PDR2GEVB vs NV890200PDR2GEVB
  • NV890100PDR2GEVB vs NV890131MWTXGEVB
  • NV890100PDR2GEVB vs NV890130PDR2GEVB
  • NV890100PDR2GEVB vs NV890101MWTXGEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description