☰
SPSDEVK2MT-GEVK
SPSDEVK2MT-GEVK
Active
Description:  EVAL SMART PASSIVE SENSOR
Manufacturer:  onsemi
History Price: $1696.8
In Stock: 24280
SPSDEVK2MT-GEVK Specification
Specification
Part No
SPSDEVK2MT-GEVK
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
RFID Reader
Frequency
-
For Use With/Related Products
-
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
SPSDEVK2MT-GEVK Related Parts
SPSDEVK1-CER-GEVK
SPSDEVK1-CER-GEVK
onsemi
EVAL SMART PASSIVE SENSOR
SPSDEVK1MT-GEVK
SPSDEVK1MT-GEVK
onsemi
SMART PASSIVE SENSOR SYST
SPSDEVK1-PCB-GEVK
SPSDEVK1-PCB-GEVK
onsemi
EVAL SMART PASSIVE SENSOR
SPSDEVK1-PET-GEVK
SPSDEVK1-PET-GEVK
onsemi
SMART PASSIVE SENSOR SYST
SPSDEVK2-PCB-GEVK
SPSDEVK2-PCB-GEVK
onsemi
EVAL SMART PASSIVE SENSOR
SPSDEVK2-PET-GEVK
SPSDEVK2-PET-GEVK
onsemi
EVAL SMART PASSIVE SENSOR
SPSDEVK2MT-GEVK Description
The onsemi SPSDEVK2MT-GEVK is a comprehensive development kit designed for evaluating and prototyping applications using onsemi%27s advanced power management and control solutions. This kit is particularly focused on the SPS (Smart Power Solutions) family of devices, which are engineered to enhance energy efficiency and performance in various applications, including industrial, automotive, and consumer electronics.

## Overview

The SPSDEVK2MT-GEVK development kit provides engineers and developers with a robust platform to explore the capabilities of onsemi%27s power management ICs (PMICs) and other related components. It includes a variety of features that facilitate rapid prototyping, testing, and validation of power management solutions. The kit is designed to support a wide range of applications, making it a versatile tool for engineers working in different sectors.

## Key Features

1. Comprehensive Evaluation: The kit allows for the evaluation of multiple onsemi power management devices, enabling users to assess performance characteristics and suitability for specific applications.
2. User-Friendly Interface: The development kit is equipped with an intuitive graphical user interface (GUI) that simplifies the configuration and monitoring of the power management solutions.
3. Flexible Power Supply Options: The SPSDEVK2MT-GEVK supports various input voltage ranges, allowing users to test devices under different operating conditions.
4. Integrated Measurement Tools: The kit includes built-in measurement tools for monitoring voltage, current, and power consumption, providing valuable insights during testing and evaluation.
5. Modular Design: The modular architecture of the kit allows for easy integration of additional components and peripherals, facilitating customized testing setups.
6. Documentation and Support: Comprehensive documentation, including user guides and application notes, is provided to assist users in getting started and maximizing the capabilities of the kit.

## Specifications

- Input Voltage Range: Typically supports input voltages from 4.5V to 60V, depending on the specific power management devices being evaluated.
- Output Voltage Range: Configurable output voltages based on the selected PMICs, allowing for a wide range of application scenarios.
- Power Management ICs Supported: Compatible with various onsemi PMICs, including buck converters, boost converters, and linear regulators.
- Communication Interfaces: Supports I2C, SPI, and other communication protocols for interfacing with microcontrollers and other digital devices.
- Operating Temperature Range: Designed to operate in a wide temperature range, typically from -40°C to +85°C, suitable for industrial applications.
- Package Type: The development kit is housed in a compact form factor, facilitating easy integration into existing setups.

## Applications

The onsemi SPSDEVK2MT-GEVK development kit is suitable for a variety of applications, including:

- Industrial Automation: Used in power management solutions for industrial control systems, robotics, and automation equipment.
- Automotive: Ideal for evaluating power management solutions in automotive applications, including electric vehicles and advanced driver-assistance systems (ADAS).
- Consumer Electronics: Supports the development of energy-efficient power supplies for consumer devices, such as smartphones, tablets, and home appliances.
- IoT Devices: Facilitates the design and testing of power management solutions for Internet of Things (IoT) applications, ensuring long battery life and efficient energy use.

## Conclusion

The onsemi SPSDEVK2MT-GEVK development kit is a powerful and versatile tool for engineers and developers looking to explore and implement advanced power management solutions. With its comprehensive evaluation capabilities, user-friendly interface, and support for a wide range of applications, the kit provides an excellent platform for prototyping and testing. Whether in industrial, automotive, or consumer electronics applications, the SPSDEVK2MT-GEVK enables users to optimize energy efficiency and performance in their designs.
SPSDEVK2MT-GEVK Compare Parts
  • SPSDEVK2MT-GEVK vs SPSDEVK2-PCB-GEVK
  • SPSDEVK2MT-GEVK vs SPSDEVK1-PET-GEVK
  • SPSDEVK2MT-GEVK vs SPSDEVK1-PCB-GEVK
  • SPSDEVK2MT-GEVK vs SPSDEVK1MT-GEVK
  • SPSDEVK2MT-GEVK vs SPSDEVK1-CER-GEVK
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.