STR-NCD98010-GEVK
STR-NCD98010-GEVK
Active
Description:  EVAL BOARD FOR NCD98010
Manufacturer:  onsemi
History Price: $499.08
In Stock: 42800
STR-NCD98010-GEVK Specification
Specification
Part No
STR-NCD98010-GEVK
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
2M
Data Interface
SPI
Input Range
-
Power (Typ) @ Conditions
-
Utilized IC / Part
NCD98010
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Scarlett Lavoie
Canada
5 stars
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.