☰
TS-GEVB
TS-GEVB
Active
Description:  TOUCH SWITCH SHIELD
Manufacturer:  onsemi
Datasheet:   TS-GEVB Datasheet
History Price: $26.09
In Stock: 37960
TS-GEVB Specification
Specification
Part No
TS-GEVB
Category
Expansion Boards, Daughter Cards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Pmod?
Platform
Sensor
Type
Touch
Function
LC717A00AR
Utilized IC / Part
Board(s)
TS-GEVB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object