☰
AMCT-1
AMCT-1
Active
Description:  CHARACTER LCD MOD EVALUATION KIT
Manufacturer:  Orient Display
Datasheet:   AMCT-1 Datasheet
History Price: $50
In Stock: 7600
AMCT-1 Specification
Specification
Part No
AMCT-1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Orient Display
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Display
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
Orient Display Character LCD Modules
Primary Attributes
-
Supplied Contents
Board(s)
AMCT-1 PDF Datasheet
AMCT-1 Related Parts
AMC1035EVM
AMC1035EVM
Texas Instruments
DEVELOPMENT DATA ACQUISITION
AMC1210MB-EVM
AMC1210MB-EVM
Texas Instruments
KIT EVAL MOTHER BRD FOR AMC1210
AMC1333M10EVM
AMC1333M10EVM
Texas Instruments
AMC1333M10 EVALUATION MODULE FOR
AMC23C10EVM
AMC23C10EVM
Texas Instruments
EVAL BOARD FOR AMC23C10
AMC23C11EVM
AMC23C11EVM
Texas Instruments
EVAL BOARD FOR AMC23C11
AMC23C12EVM
AMC23C12EVM
Texas Instruments
EVAL BOARD FOR AMC23C12
AMC23C14EVM
AMC23C14EVM
Texas Instruments
EVAL BOARD FOR AMC23C14
AMC3301EVM
AMC3301EVM
Texas Instruments
EVAL BOARD FOR AMC3301
AMC3306EVM
AMC3306EVM
Texas Instruments
AMC3306 PRECISION REINFORCED ISO
AMC3336EVM
AMC3336EVM
Texas Instruments
AMC3336 HIGH-PRECISION, 1-V INPU
AMC7812EVM-PDK
AMC7812EVM-PDK
Texas Instruments
KIT PERFORMANCE DEMO AMC7812
AMC7823EVM
AMC7823EVM
Texas Instruments
EVALUATION MODULE FOR AMC7823
AMCT-1 Compare Parts
  • AMCT-1 vs AMC7836EVM
  • AMCT-1 vs AMC7834EVM
  • AMCT-1 vs AMC7832EVM
  • AMCT-1 vs AMC7823EVM
  • AMCT-1 vs AMC7812EVM-PDK
  • AMCT-1 vs AMC3336EVM
  • AMCT-1 vs AMC3306EVM
  • AMCT-1 vs AMC3301EVM
  • AMCT-1 vs AMC23C14EVM
  • AMCT-1 vs AMC23C12EVM
  • AMCT-1 vs AMC23C11EVM
  • AMCT-1 vs AMC23C10EVM
  • AMCT-1 vs AMC1333M10EVM
  • AMCT-1 vs AMC1210MB-EVM
  • AMCT-1 vs AMC1035EVM
  • AMCT-1 vs AMC7820EVM
  • AMCT-1 vs AMC60304EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered