Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Orient Display JAZZ-AB
JAZZ-AB
Active
Evaluation and Demonstration Boards and Kits
Description:
LCD TESTER KIT 2.7" JAZZ GRAPHIC
Manufacturer:
Orient Display
Datasheet:
JAZZ-AB Datasheet
History Price: $50
In Stock: 40960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
JAZZ-AB Specification
Specification
Part No
JAZZ-AB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Orient Display
Series
JAZZ
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Display
Embedded
Yes
Utilized IC / Part
Orient Display JAZZ-A COG Modules
Primary Attributes
-
Supplied Contents
Board(s)
JAZZ-AB PDF Datasheet
JAZZ-AB Datasheet
Click and Download: JAZZ-AB Datasheet
JAZZ-AB Compare Parts
JAZZ-AB vs JAZZ-RGB-D20
JAZZ-AB vs JAZZ-RGB-D1
JAZZ-AB vs JAZZ-CPU-D20
JAZZ-AB vs JAZZ-CPU-D1
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.