☰
FTD-01
FTD-01
Active
Description:  OSEPP FTDI BREAKOUT BOARD
Manufacturer:  OSEPP Electronics
Datasheet:   FTD-01 Datasheet
History Price: $14.99
In Stock: 21280
FTD-01 Specification
Specification
Part No
FTD-01
Category
Expansion Boards, Daughter Cards
Manufacturer
OSEPP Electronics
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
-
Platform
Interface
Type
Serial to USB
Function
FT232R
Utilized IC / Part
Board(s)
FTD-01 Description
The OSEPP Electronics FTD-01 is a USB to serial (UART) adapter module that allows for seamless communication between a computer and microcontroller-based systems or embedded devices. OSEPP, known for producing educational and prototyping electronics, designed the FTD-01 to provide users with an easy-to-use and versatile solution for serial communication in various DIY, embedded system, and hobbyist projects. This device is often used in Arduino, Raspberry Pi, and other microcontroller platforms to interface with devices that require serial data communication.

## Overview

The FTD-01 module is based on the FTDI FT232R chip, which is a widely used USB-to-UART bridge controller. This chip is known for its reliability and ease of use in transferring data between a USB port on a computer and a microcontroller or other embedded system that communicates via serial protocols (such as UART). The FTD-01 module provides a simple way to convert USB signals to TTL-level UART signals, which are essential for many embedded applications that use serial communication.

The FTD-01 is particularly useful for individuals and developers who need to connect their microcontroller-based projects to a computer, enabling them to send and receive data over a USB connection. This module is compatible with various programming languages, including Arduino, Python, and C/C++, and can be used in conjunction with serial terminal programs or to communicate with sensors, displays, and other peripherals.

## Key Features

1. USB to UART (TTL) Conversion:
- The FTD-01 offers a simple solution for converting data between a USB interface (typically from a computer) and TTL-level UART signals used by microcontrollers and embedded systems.

2. FTDI FT232R Chip:
- The module is built around the FTDI FT232R USB-to-serial converter chip, which is known for its reliable data transfer and wide compatibility with various operating systems, including Windows, Linux, and macOS.
- The FT232R chip provides virtual COM port (VCP) functionality, allowing it to appear as a standard serial port on the host computer, making it easy to interface with software applications.

3. Easy Plug-and-Play Operation:
- The FTD-01 module is designed for simplicity and ease of use. It supports plug-and-play operation on most operating systems, meaning it requires little to no configuration or additional drivers to function properly.

4. Compatible with Arduino and Other Microcontrollers:
- The FTD-01 is fully compatible with platforms like Arduino, Raspberry Pi, and many other microcontroller-based systems that use UART for communication.
- It allows users to program or interface with microcontrollers via serial communication without needing a dedicated serial port on the host computer.

5. 3.3V and 5V Logic Level Support:
- The FTD-01 is versatile in terms of voltage compatibility, offering support for both 3.3V and 5V logic levels. This is important since many modern microcontrollers (such as the Arduino Due or ESP32) operate at 3.3V, while other systems (like Arduino Uno or ATmega328-based boards) work at 5V.

6. Full-Duplex Data Transmission:
- The module supports full-duplex communication, meaning it can transmit and receive data simultaneously, which is crucial for many real-time applications.

7. Onboard LED Indicators:
- The FTD-01 comes equipped with LED indicators that provide visual feedback on power and data transmission activity. This makes it easier to debug and monitor communication status.

8. Compact and Durable Design:
- The FTD-01 features a compact, durable design suitable for integration into a variety of DIY and embedded projects. Its small form factor allows it to be used in tight spaces or portable setups.

9. Low Power Consumption:
- The module is designed with low power consumption in mind, making it suitable for battery-powered projects and embedded applications where power efficiency is important.

## Detailed Specifications

Below are the key specifications of the OSEPP Electronics FTD-01 USB-to-serial adapter module:

- Chipset: FTDI FT232R
- The FT232R chip provides USB-to-UART conversion and supports a virtual COM port (VCP) interface for easy integration with software on the host computer.

- USB Interface:
- USB Type-A connector for connection to the host computer.
- USB 2.0 Full-Speed compatible, supporting data transfer speeds of up to 12 Mbps.

- UART Interface:
- TTL-Level UART (3.3V/5V) output.
- TX/RX Pins: The module provides TX (transmit) and RX (receive) pins for serial communication with external devices or microcontrollers.
- Baud Rate Support: The module supports a wide range of baud rates, typically from 300 baud to 1 Mbps or higher, depending on the specific configuration and requirements of the project.

- Power Supply:
- Powered by the USB connection (no external power supply is required).
- 3.3V or 5V logic level compatibility for use with various microcontroller platforms.
- The VCC pin can provide power to external circuits at 3.3V or 5V depending on the jumper setting or the logic voltage required.

- Indicator LEDs:
- Power LED: Indicates when the module is powered on (usually marked as "PWR" or "VCC").
- TX and RX LEDs: Indicators for transmit and receive activity, useful for monitoring the communication process and debugging.

- Drivers:
- The FTD-01 module uses the FTDI FT232R driver, which is compatible with most major operating systems, including Windows, macOS, and Linux.
- Plug-and-play support for Windows and macOS, meaning the module will automatically install necessary drivers when connected to the computer. In some Linux distributions, it may require minimal manual configuration.

- Operating Temperature Range:
- -40°C to +85°C, making it suitable for use in a variety of environmental conditions, from indoor development work to outdoor and industrial projects.

- Form Factor:
- Compact size: The module is small, typically measuring around 20mm x 25mm, which makes it easy to integrate into compact enclosures and embedded systems.
- The module’s lightweight design adds minimal bulk to your setup, perfect for portable projects.

- Data Flow Control:
- Supports full-duplex data transfer, ensuring smooth communication for real-time applications.
- Includes support for handshaking and flow control (XON/XOFF, RTS/CTS) in UART communication, although this may not always be necessary for simpler applications.

- Compatibility:
- Fully compatible with the Arduino IDE and libraries that use serial communication, such as Serial.begin().
- Can be used with Raspberry Pi and other development platforms for serial communication, debugging, and interfacing with peripheral devices.

- Jumper Settings:
- Voltage selection: Depending on the board or microcontroller you are interfacing with, the voltage level (3.3V or 5V) can be selected via jumper settings on the module to ensure compatibility with your microcontroller’s logic level.

## Applications

The OSEPP Electronics FTD-01 is versatile and can be used in a wide range of applications, including:

1. Microcontroller Programming and Debugging:
- It is commonly used to program or communicate with microcontrollers like Arduino (especially models like the Arduino Uno or Arduino Nano) that require a serial interface for programming or debugging.

2. Embedded System Development:
- Ideal for embedded system prototyping, where users can interface microcontrollers with a computer to monitor system data, send commands, or debug embedded applications.

3. Communication with Peripherals:
- The module is useful for establishing serial communication between microcontrollers and various peripherals such as sensors, displays, GPS modules, Bluetooth modules, and serial-based sensors.

4. Serial Communication with Computers:
- Perfect for applications where a computer needs to interface with embedded devices over USB-to-serial communication. Common use cases include IoT devices, home automation systems, and robotics.

5. Educational Purposes:
- The FTD-01 is great for use in STEM education, particularly in learning about serial communication, USB connectivity, and microcontroller programming.

6. Industrial Applications:
- In industrial automation or control systems, the FTD-01 can be used for serial communication with sensors, actuators, and monitoring systems.

## Advantages

1. Easy to Use: The plug-and-play nature of the FTD-01, along with its broad OS compatibility, makes it easy to integrate into various projects without requiring complex setup procedures.

2. Compact and Portable: Its small form factor allows it to be used in a wide range of applications without taking up much space, which is especially useful in portable or space-constrained setups.

3. Highly Compatible: With support for both 3.3V and 5V logic levels and compatibility with a wide range of microcontrollers and platforms, the

FTD-01 is a versatile choice for many users.

4. Reliable and Fast Communication: The FTDI chip provides stable, high-speed data transfer, ensuring smooth communication between your computer and embedded systems.

5. Low Power: The low power consumption makes it ideal for battery-powered applications and embedded systems that need to optimize energy usage.

## Conclusion

The OSEPP Electronics FTD-01 USB-to-serial adapter module is an excellent tool for engineers, hobbyists, and educators who need a reliable and easy-to-use solution for serial communication in embedded systems and microcontroller projects. Built around the FTDI FT232R chip, it ensures stable data transfer, high compatibility with various operating systems, and support for both 3.3V and 5V logic. Whether you%27re programming an Arduino board, interfacing with sensors, or debugging an embedded project, the FTD-01 offers a robust, low-power, and compact solution for a wide variety of applications.
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.