☰
I2CSHD-01
I2CSHD-01
Active
Description:  OSEPP I2C EXPANSION SHIELD
Manufacturer:  OSEPP Electronics
Datasheet:   I2CSHD-01 Datasheet
History Price: $27.99
In Stock: 48040
I2CSHD-01 Specification
Specification
Part No
I2CSHD-01
Category
Expansion Boards, Daughter Cards
Manufacturer
OSEPP Electronics
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Interface
Type
I/O Expansion
Function
PCA9546A
Utilized IC / Part
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you