☰
LINE-01
LINE-01
Active
Description:  OSEPP IR LINE SENSOR
Manufacturer:  OSEPP Electronics
Datasheet:   LINE-01 Datasheet
History Price: $17.99
In Stock: 44420
LINE-01 Specification
Specification
Part No
LINE-01
Category
Expansion Boards, Daughter Cards
Manufacturer
OSEPP Electronics
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
-
Platform
Sensor
Type
Line Follower
Function
PCA9691, QRE1113GR
Utilized IC / Part
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.