☰
NAN-01G
NAN-01G
Active
Description:  OSEPP NANO
Manufacturer:  OSEPP Electronics
Datasheet:   NAN-01G Datasheet
History Price: $29.95
In Stock: 7120
NAN-01G Specification
Specification
Part No
NAN-01G
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
OSEPP Electronics
Series
AVR? ATmega
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
OSEPP Nano
Utilized IC / Part
ATmega328P
Mounting Type
Fixed
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller