☰
AN41400A-EVB-0
AN41400A-EVB-0
Obsolete
Description:  BOARD EVAL FOR AN41400A-PB
History Price: Obsolete
In Stock: 26880
AN41400A-EVB-0 Specification
Specification
Part No
AN41400A-EVB-0
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Panasonic Electronic Components
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
-
Utilized IC / Part
AN41400A
Primary Attributes
1-Channel (Single)
Supplied Contents
Board(s)
AN41400A-EVB-0 PDF Datasheet
AN41400A-EVB-0 Related Parts
AN41402A-EVB-0
AN41402A-EVB-0
Panasonic Electronic Components
BOARD EVAL FOR AN41402A-PL
AN41406A-EVB-0
AN41406A-EVB-0
Panasonic Electronic Components
BOARD EVAL FOR AN41406A-PB
AN41908A-EVB-0
AN41908A-EVB-0
Panasonic Electronic Components
EVALBOARD AN41908A
AN44063A-EVB-0
AN44063A-EVB-0
Panasonic Electronic Components
IC STEPPING MOTOR DRIVER
AN44065A-EVB-0
AN44065A-EVB-0
Panasonic Electronic Components
IC STEPPING MOTOR DRIVER
AN44066A-EVB-0
AN44066A-EVB-0
Panasonic Electronic Components
IC STEPPING MOTOR DRIVER
AN44067A-EVB-0
AN44067A-EVB-0
Panasonic Electronic Components
IC STEPPING MOTOR DRIVER
AN44069A-EVB-0
AN44069A-EVB-0
Panasonic Electronic Components
IC STEPPING MOTOR DRIVER
AN44070A-EVB-0
AN44070A-EVB-0
Panasonic Electronic Components
BOARD EVAL FOR AN44070A-VF
AN44071A-EVB-0
AN44071A-EVB-0
Panasonic Electronic Components
IC STEPPING MOTOR DRIVER
AN44075A-EVB-0
AN44075A-EVB-0
Panasonic Electronic Components
BOARD EVAL FOR AN44075A-VF
AN44140A-EVB-0
AN44140A-EVB-0
Panasonic Electronic Components
BOARD EVAL FOR AN44140A-VB
AN41400A-EVB-0 Compare Parts
  • AN41400A-EVB-0 vs AN44180A-EVB-0
  • AN41400A-EVB-0 vs AN44150A-EVB-0
  • AN41400A-EVB-0 vs AN44142A-EVB-0
  • AN41400A-EVB-0 vs AN44140A-EVB-0
  • AN41400A-EVB-0 vs AN44075A-EVB-0
  • AN41400A-EVB-0 vs AN44071A-EVB-0
  • AN41400A-EVB-0 vs AN44070A-EVB-0
  • AN41400A-EVB-0 vs AN44069A-EVB-0
  • AN41400A-EVB-0 vs AN44067A-EVB-0
  • AN41400A-EVB-0 vs AN44066A-EVB-0
  • AN41400A-EVB-0 vs AN44065A-EVB-0
  • AN41400A-EVB-0 vs AN44063A-EVB-0
  • AN41400A-EVB-0 vs AN41908A-EVB-0
  • AN41400A-EVB-0 vs AN41406A-EVB-0
  • AN41400A-EVB-0 vs AN41402A-EVB-0
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly