ENWF9201AXEF
ENWF9201AXEF
Active
Description:  PAN9026 EVALUATION KIT
History Price: $260.9
In Stock: 3600
ENWF9201AXEF Specification
Specification
Part No
ENWF9201AXEF
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Panasonic Electronic Components
Series
PAN9026
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? 5
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
ENWF9201A1EF
Type
Board(s), Cable(s), Accessories
ENWF9201AXEF PDF Datasheet
ENWF9201AXEF Related Parts
ENW49A01AYEF
ENW49A01AYEF
Panasonic Electronic Components
PAN9320 DAUGHTER BOARD
ENW49A01AZEF
ENW49A01AZEF
Panasonic Electronic Components
EVAL KIT PAN9320
ENW49C01AYKF
ENW49C01AYKF
Panasonic Electronic Components
PAN9420 EVALUATION KIT
ENW49D01AZKF
ENW49D01AZKF
Panasonic Electronic Components
PAN9520 WIFI EVALUATION KIT
ENW89819AYKF
ENW89819AYKF
Panasonic Electronic Components
1X PAN1326C2 DAUGHTERBOARD (ETU)
ENW89820AY1F
ENW89820AY1F
Panasonic Electronic Components
EVAL KIT FOR PAN1720
ENW89820AY2F
ENW89820AY2F
Panasonic Electronic Components
EVAL KIT FOR PAN1720
ENW89835AY1F
ENW89835AY1F
Panasonic Electronic Components
EVAL KIT FOR PAN1721
ENW89837AUKF
ENW89837AUKF
Panasonic Electronic Components
PAN1026A USB EVALUATION KIT
ENW89837AVKF
ENW89837AVKF
Panasonic Electronic Components
PAN1026 EXPERIMENTER KIT
ENW89837AWKF
ENW89837AWKF
Panasonic Electronic Components
PAN1026A EXPERIMENTER KIT
ENW89837AYKF
ENW89837AYKF
Panasonic Electronic Components
PAN1026 EVALUATION KIT
ENWF9201AXEF Compare Parts
  • ENWF9201AXEF vs ENWF9408AVEF
  • ENWF9201AXEF vs ENWF9201AZEF
  • ENWF9201AXEF vs ENWC9B01AQEF
  • ENWF9201AXEF vs ENW89858AXKF
  • ENWF9201AXEF vs ENW89857AXKF
  • ENWF9201AXEF vs ENW89857AWKF
  • ENWF9201AXEF vs ENW89854AYKF
  • ENWF9201AXEF vs ENW89854AWKF
  • ENWF9201AXEF vs ENW89853AWKF
  • ENWF9201AXEF vs ENW89852AWKF
  • ENWF9201AXEF vs ENW89849AYKF
  • ENWF9201AXEF vs ENW89848AVKF
  • ENWF9201AXEF vs ENW89847AWKF
  • ENWF9201AXEF vs ENW89847AVKF
  • ENWF9201AXEF vs ENW89846AYKF
  • ENWF9201AXEF vs ENW89846AWKF
  • ENWF9201AXEF vs ENW89846AVKF
  • ENWF9201AXEF vs ENW89841AYKF
  • ENWF9201AXEF vs ENW89837AYKF
  • ENWF9201AXEF vs ENW89837AWKF
  • ENWF9201AXEF vs ENW89837AVKF
  • ENWF9201AXEF vs ENW89837AUKF
  • ENWF9201AXEF vs ENW89835AY1F
  • ENWF9201AXEF vs ENW89820AY2F
  • ENWF9201AXEF vs ENW89820AY1F
  • ENWF9201AXEF vs ENW89819AYKF
  • ENWF9201AXEF vs ENW49D01AZKF
  • ENWF9201AXEF vs ENW49C01AYKF
  • ENWF9201AXEF vs ENW49A01AZEF
  • ENWF9201AXEF vs ENW49A01AYEF
  • ENWF9201AXEF vs ENWF9408AXEF
  • ENWF9201AXEF vs ENWF9408AMEF
  • ENWF9201AXEF vs ENW89854CZKF
  • ENWF9201AXEF vs ENW89854CXKF
  • ENWF9201AXEF vs ENW89854AUKF
  • ENWF9201AXEF vs ENW89849AZKF
  • ENWF9201AXEF vs ENW-89848AYKF
  • ENWF9201AXEF vs ENW89847AYKF
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!