ENWF9408AZEF
ENWF9408AZEF
Obsolete
Description:  EVAL KIT FOR PAN9028
History Price: Obsolete
In Stock: 35600
ENWF9408AZEF Specification
Specification
Part No
ENWF9408AZEF
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Panasonic Electronic Components
Series
PAN9028
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN), Bluetooth? 5
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
ENWF9408A1EF
Type
Board(s), Cable(s), Accessories
ENWF9408AZEF Related Parts
ENW49A01AYEF
ENW49A01AYEF
Panasonic Electronic Components
PAN9320 DAUGHTER BOARD
ENW49A01AZEF
ENW49A01AZEF
Panasonic Electronic Components
EVAL KIT PAN9320
ENW49C01AYKF
ENW49C01AYKF
Panasonic Electronic Components
PAN9420 EVALUATION KIT
ENW49D01AZKF
ENW49D01AZKF
Panasonic Electronic Components
PAN9520 WIFI EVALUATION KIT
ENW89819AYKF
ENW89819AYKF
Panasonic Electronic Components
1X PAN1326C2 DAUGHTERBOARD (ETU)
ENW89820AY1F
ENW89820AY1F
Panasonic Electronic Components
EVAL KIT FOR PAN1720
ENW89820AY2F
ENW89820AY2F
Panasonic Electronic Components
EVAL KIT FOR PAN1720
ENW89835AY1F
ENW89835AY1F
Panasonic Electronic Components
EVAL KIT FOR PAN1721
ENW89837AUKF
ENW89837AUKF
Panasonic Electronic Components
PAN1026A USB EVALUATION KIT
ENW89837AVKF
ENW89837AVKF
Panasonic Electronic Components
PAN1026 EXPERIMENTER KIT
ENW89837AWKF
ENW89837AWKF
Panasonic Electronic Components
PAN1026A EXPERIMENTER KIT
ENW89837AYKF
ENW89837AYKF
Panasonic Electronic Components
PAN1026 EVALUATION KIT
ENWF9408AZEF Compare Parts
  • ENWF9408AZEF vs ENWF9201AZEF
  • ENWF9408AZEF vs ENWF9201AXEF
  • ENWF9408AZEF vs ENWC9B01AQEF
  • ENWF9408AZEF vs ENW89858AXKF
  • ENWF9408AZEF vs ENW89857AXKF
  • ENWF9408AZEF vs ENW89857AWKF
  • ENWF9408AZEF vs ENW89854AYKF
  • ENWF9408AZEF vs ENW89854AWKF
  • ENWF9408AZEF vs ENW89853AWKF
  • ENWF9408AZEF vs ENW89852AWKF
  • ENWF9408AZEF vs ENW89849AYKF
  • ENWF9408AZEF vs ENW89848AVKF
  • ENWF9408AZEF vs ENW89847AWKF
  • ENWF9408AZEF vs ENW89847AVKF
  • ENWF9408AZEF vs ENW89846AYKF
  • ENWF9408AZEF vs ENW89846AWKF
  • ENWF9408AZEF vs ENW89846AVKF
  • ENWF9408AZEF vs ENW89841AYKF
  • ENWF9408AZEF vs ENW89837AYKF
  • ENWF9408AZEF vs ENW89837AWKF
  • ENWF9408AZEF vs ENW89837AVKF
  • ENWF9408AZEF vs ENW89837AUKF
  • ENWF9408AZEF vs ENW89835AY1F
  • ENWF9408AZEF vs ENW89820AY2F
  • ENWF9408AZEF vs ENW89820AY1F
  • ENWF9408AZEF vs ENW89819AYKF
  • ENWF9408AZEF vs ENW49D01AZKF
  • ENWF9408AZEF vs ENW49C01AYKF
  • ENWF9408AZEF vs ENW49A01AZEF
  • ENWF9408AZEF vs ENW49A01AYEF
  • ENWF9408AZEF vs ENWF9408AXEF
  • ENWF9408AZEF vs ENWF9408AMEF
  • ENWF9408AZEF vs ENW89854CZKF
  • ENWF9408AZEF vs ENW89854CXKF
  • ENWF9408AZEF vs ENW89854AUKF
  • ENWF9408AZEF vs ENW89849AZKF
  • ENWF9408AZEF vs ENW-89848AYKF
  • ENWF9408AZEF vs ENW89847AYKF
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!