☰
BNDL-M310
BNDL-M310
Obsolete
Description:  PARTICLE MESH 2G/3G BUNDLE
Manufacturer:  Particle Industries
Datasheet:   BNDL-M310 Datasheet
History Price: Obsolete
In Stock: 36000
BNDL-M310 Specification
Specification
Part No
BNDL-M310
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Particle Industries
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
-
Supplied Contents
-
Type
Board(s)
BNDL-M310 Compare Parts
  • BNDL-M310 vs BNDL-MULT
  • BNDL-M310 vs BNDL-MHCK
  • BNDL-M310 vs BNDL-M402
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller