☰
E402KIT
E402KIT
Active
Description:  E-SERIES LTE EVALUATION KIT
Manufacturer:  Particle Industries
Datasheet:   E402KIT Datasheet
History Price: $92.27
In Stock: 36880
E402KIT Specification
Specification
Part No
E402KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Particle Industries
Series
SARA-R4
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
-
Supplied Contents
SARA-R410M-02B
Type
Board(s)
E402KIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.