AE-P68-P658-1
AE-P68-P658-1
Active
Description:  ADAPTER SOCKET 68-PLCC TO 40-DIP
Manufacturer:  Phyton Inc
History Price: $250
In Stock: 31980
AE-P68-P658-1 Specification
Specification
Part No
AE-P68-P658-1
Category
Programming Adapters, Sockets
Manufacturer
Phyton Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - PLCC
For Use With/Related Products
ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41
AE-P68-P658-1 Related Parts
AE-B24-25XX-3
AE-B24-25XX-3
Phyton Inc
ADAPTER DIP-16 TO BGA-24
AE-ISP-MSP430
AE-ISP-MSP430
Phyton Inc
ADAPTER 28-DIP TO BH-16
AE-ISP-NEC
AE-ISP-NEC
Phyton Inc
ADAPTER BH16 TO 28-DIP
AE-ISP-ST7
AE-ISP-ST7
Phyton Inc
ADAPTER BH10 TO 28-DIP
AE-ISP-U1
AE-ISP-U1
Phyton Inc
ADAPTER 28-DIP TO BH-10
AE-P20U
AE-P20U
Phyton Inc
ADAPTER SOCKET 28-PLCC TO 20-DIP
AE-P28U
AE-P28U
Phyton Inc
ADAPTER 28-DIP TO-28 PLCC
AE-P28U-Z
AE-P28U-Z
Phyton Inc
ADAPTER UNIV DIP28/PLCC28
AE-P32-28
AE-P32-28
Phyton Inc
ADAPTER 28-DIP TO 32-PLCC
AE-P32-28-Z
AE-P32-28-Z
Phyton Inc
ADAPTER EPROM/FLASH DIP28/PLCC32
AE-P32U
AE-P32U
Phyton Inc
ADAPTER 32-PLCC TO 32-DIP
AE-P32U-Z
AE-P32U-Z
Phyton Inc
ADAPTER UNIVERSAL DIP32/PLCC32
AE-P68-P658-1 Compare Parts
  • AE-P68-P658-1 vs AE-WS8-25XX-22
  • AE-P68-P658-1 vs AE-WS8-25XX-21
  • AE-P68-P658-1 vs AE-TS56-16I-3
  • AE-P68-P658-1 vs AE-TS56-16I
  • AE-P68-P658-1 vs AE-TS56-16AM
  • AE-P68-P658-1 vs AE-TS48U
  • AE-P68-P658-1 vs AE-TS48-NAND-2
  • AE-P68-P658-1 vs AE-TS48-16AM
  • AE-P68-P658-1 vs AE-TS48-16
  • AE-P68-P658-1 vs AE-TS40W
  • AE-P68-P658-1 vs AE-TS40N-2
  • AE-P68-P658-1 vs AE-TS40N
  • AE-P68-P658-1 vs AE-TS32W
  • AE-P68-P658-1 vs AE-TS32N
  • AE-P68-P658-1 vs AE-TS28
  • AE-P68-P658-1 vs AE-T44-P16
  • AE-P68-P658-1 vs AE-T44-I51/505
  • AE-P68-P658-1 vs AE-T44-I51
  • AE-P68-P658-1 vs AE-SS56-16I
  • AE-P68-P658-1 vs AE-SS56-16AM
  • AE-P68-P658-1 vs AE-SP8U
  • AE-P68-P658-1 vs AE-SP28U2
  • AE-P68-P658-1 vs AE-SP28U1
  • AE-P68-P658-1 vs AE-SP28-P5X
  • AE-P68-P658-1 vs AE-SP20-P16
  • AE-P68-P658-1 vs AE-SOT23-P10
  • AE-P68-P658-1 vs AE-SOT23-93XX
  • AE-P68-P658-1 vs AE-SOT23-24XX
  • AE-P68-P658-1 vs AE-SO44U
  • AE-P68-P658-1 vs AE-SO44-16
  • AE-P68-P658-1 vs AE-SC8/16US
  • AE-P68-P658-1 vs AE-SC8/16UN
  • AE-P68-P658-1 vs AE-SC8/16UM
  • AE-P68-P658-1 vs AE-SC32U
  • AE-P68-P658-1 vs AE-SC28U1
  • AE-P68-P658-1 vs AE-SC18/28U
  • AE-P68-P658-1 vs AE-QFN64-PIC32
  • AE-P68-P658-1 vs AE-QFN48U
  • AE-P68-P658-1 vs AE-QFN40U
  • AE-P68-P658-1 vs AE-QFN32U2-T
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.