AE-QFN64-PIC32
AE-QFN64-PIC32
Active
Description:  SOCKET ADAPTER DIP40 TO QFN64
Manufacturer:  Phyton Inc
History Price: Active
In Stock: 9200
AE-QFN64-PIC32 Specification
Specification
Part No
AE-QFN64-PIC32
Category
Programming Adapters, Sockets
Manufacturer
Phyton Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFN
For Use With/Related Products
ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41
AE-QFN64-PIC32 Related Parts
AE-B24-25XX-3
AE-B24-25XX-3
Phyton Inc
ADAPTER DIP-16 TO BGA-24
AE-ISP-MSP430
AE-ISP-MSP430
Phyton Inc
ADAPTER 28-DIP TO BH-16
AE-ISP-NEC
AE-ISP-NEC
Phyton Inc
ADAPTER BH16 TO 28-DIP
AE-ISP-ST7
AE-ISP-ST7
Phyton Inc
ADAPTER BH10 TO 28-DIP
AE-ISP-U1
AE-ISP-U1
Phyton Inc
ADAPTER 28-DIP TO BH-10
AE-P20U
AE-P20U
Phyton Inc
ADAPTER SOCKET 28-PLCC TO 20-DIP
AE-P28U
AE-P28U
Phyton Inc
ADAPTER 28-DIP TO-28 PLCC
AE-P28U-Z
AE-P28U-Z
Phyton Inc
ADAPTER UNIV DIP28/PLCC28
AE-P32-28
AE-P32-28
Phyton Inc
ADAPTER 28-DIP TO 32-PLCC
AE-P32-28-Z
AE-P32-28-Z
Phyton Inc
ADAPTER EPROM/FLASH DIP28/PLCC32
AE-P32U
AE-P32U
Phyton Inc
ADAPTER 32-PLCC TO 32-DIP
AE-P32U-Z
AE-P32U-Z
Phyton Inc
ADAPTER UNIVERSAL DIP32/PLCC32
AE-QFN64-PIC32 Description
The Phyton Inc AE-QFN64-PIC32 is a specialized development platform designed for embedded systems and microcontroller applications, particularly targeting the Microchip PIC32 family. This platform combines robust hardware with advanced software capabilities, making it ideal for developers working on a variety of projects in industries such as IoT, automotive, and consumer electronics.

## Key Specifications

1. General Features:
- Form Factor: QFN64 (Quad Flat No-lead), a compact and efficient package that minimizes footprint while providing ample pin access for connectivity.
- Microcontroller Compatibility: Specifically designed for Microchip%27s PIC32 microcontrollers, facilitating seamless integration and development.

2. Microcontroller Specifications:
- Core Architecture: MIPS architecture, offering efficient performance for complex computations.
- Clock Speed: Typically up to 80 MHz, allowing for high-speed processing in demanding applications.
- Flash Memory: Up to 512 KB of flash memory for program storage, enabling the development of sophisticated applications.
- RAM: 128 KB of SRAM, providing adequate space for data handling and runtime operations.

3. I/O Capabilities:
- Digital I/O Pins: Up to 50 I/O pins, configurable for various functions including GPIO, PWM, UART, I2C, and SPI, enhancing versatility in interfacing with peripherals.
- Analog Features: Integrated ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) capabilities for applications requiring signal conversion.
- Communication Interfaces: Multiple communication options including:
- UART: For serial communication.
- I2C/SPI: For interfacing with sensors, displays, and other modules.

4. Power Management:
- Operating Voltage: Typically operates in a range of 3.3 V to 5.5 V, making it compatible with various power sources.
- Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.

5. Development Environment:
- Software Support: Compatible with Microchip’s MPLAB X IDE and XC32 compiler, providing a robust development environment with extensive libraries and debugging tools.
- Firmware Updates: Supports easy firmware updates, allowing developers to enhance functionality and performance as needed.

6. Package and Dimensions:
- Dimensions: Compact size of approximately 10 mm x 10 mm, making it ideal for space-constrained applications.
- Weight: Lightweight design that simplifies integration into various systems.

## Applications

The Phyton Inc AE-QFN64-PIC32 development platform is suitable for a wide range of applications, including:

- Internet of Things (IoT): Ideal for developing IoT devices with connectivity capabilities, enabling data collection and remote monitoring.
- Industrial Automation: Used in control systems, sensors, and actuators, contributing to efficient industrial processes.
- Consumer Electronics: Suitable for smart home devices, wearables, and other consumer products requiring advanced processing capabilities.
- Automotive Systems: Supports the development of automotive applications, including infotainment systems and vehicle control modules.

## Conclusion

The Phyton Inc AE-QFN64-PIC32 development platform provides a comprehensive solution for developers working with Microchip PIC32 microcontrollers. With its robust specifications, versatile I/O capabilities, and compatibility with industry-standard development tools, it enables efficient design and prototyping for a variety of applications. Its compact form factor and low power consumption make it an excellent choice for both consumer and industrial markets, positioning it as a valuable tool for engineers and developers seeking to create innovative embedded solutions.
AE-QFN64-PIC32 Compare Parts
  • AE-QFN64-PIC32 vs AE-WS8-25XX-22
  • AE-QFN64-PIC32 vs AE-WS8-25XX-21
  • AE-QFN64-PIC32 vs AE-TS56-16I-3
  • AE-QFN64-PIC32 vs AE-TS56-16I
  • AE-QFN64-PIC32 vs AE-TS56-16AM
  • AE-QFN64-PIC32 vs AE-TS48U
  • AE-QFN64-PIC32 vs AE-TS48-NAND-2
  • AE-QFN64-PIC32 vs AE-TS48-16AM
  • AE-QFN64-PIC32 vs AE-TS48-16
  • AE-QFN64-PIC32 vs AE-TS40W
  • AE-QFN64-PIC32 vs AE-TS40N-2
  • AE-QFN64-PIC32 vs AE-TS40N
  • AE-QFN64-PIC32 vs AE-TS32W
  • AE-QFN64-PIC32 vs AE-TS32N
  • AE-QFN64-PIC32 vs AE-TS28
  • AE-QFN64-PIC32 vs AE-T44-P16
  • AE-QFN64-PIC32 vs AE-T44-I51/505
  • AE-QFN64-PIC32 vs AE-T44-I51
  • AE-QFN64-PIC32 vs AE-SS56-16I
  • AE-QFN64-PIC32 vs AE-SS56-16AM
  • AE-QFN64-PIC32 vs AE-SP8U
  • AE-QFN64-PIC32 vs AE-SP28U2
  • AE-QFN64-PIC32 vs AE-SP28U1
  • AE-QFN64-PIC32 vs AE-SP28-P5X
  • AE-QFN64-PIC32 vs AE-SP20-P16
  • AE-QFN64-PIC32 vs AE-SOT23-P10
  • AE-QFN64-PIC32 vs AE-SOT23-93XX
  • AE-QFN64-PIC32 vs AE-SOT23-24XX
  • AE-QFN64-PIC32 vs AE-SO44U
  • AE-QFN64-PIC32 vs AE-SO44-16
  • AE-QFN64-PIC32 vs AE-SC8/16US
  • AE-QFN64-PIC32 vs AE-SC8/16UN
  • AE-QFN64-PIC32 vs AE-SC8/16UM
  • AE-QFN64-PIC32 vs AE-SC32U
  • AE-QFN64-PIC32 vs AE-SC28U1
  • AE-QFN64-PIC32 vs AE-SC18/28U
  • AE-QFN64-PIC32 vs AE-QFN48U
  • AE-QFN64-PIC32 vs AE-QFN40U
  • AE-QFN64-PIC32 vs AE-QFN32U2-T
  • AE-QFN64-PIC32 vs AE-QFN32U2
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase