AE-TS40N-2
AE-TS40N-2
Obsolete
Description:  ADAPTER SOCKET 40-TSOP TO 40-DIP
Manufacturer:  Phyton Inc
Datasheet:   AE-TS40N-2 Datasheet
History Price: $180
In Stock: 34360
AE-TS40N-2 Specification
Specification
Part No
AE-TS40N-2
Category
Programming Adapters, Sockets
Manufacturer
Phyton Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
ChipProg+
AE-TS40N-2 Related Parts
AE-B24-25XX-3
AE-B24-25XX-3
Phyton Inc
ADAPTER DIP-16 TO BGA-24
AE-ISP-MSP430
AE-ISP-MSP430
Phyton Inc
ADAPTER 28-DIP TO BH-16
AE-ISP-NEC
AE-ISP-NEC
Phyton Inc
ADAPTER BH16 TO 28-DIP
AE-ISP-ST7
AE-ISP-ST7
Phyton Inc
ADAPTER BH10 TO 28-DIP
AE-ISP-U1
AE-ISP-U1
Phyton Inc
ADAPTER 28-DIP TO BH-10
AE-P20U
AE-P20U
Phyton Inc
ADAPTER SOCKET 28-PLCC TO 20-DIP
AE-P28U
AE-P28U
Phyton Inc
ADAPTER 28-DIP TO-28 PLCC
AE-P28U-Z
AE-P28U-Z
Phyton Inc
ADAPTER UNIV DIP28/PLCC28
AE-P32-28
AE-P32-28
Phyton Inc
ADAPTER 28-DIP TO 32-PLCC
AE-P32-28-Z
AE-P32-28-Z
Phyton Inc
ADAPTER EPROM/FLASH DIP28/PLCC32
AE-P32U
AE-P32U
Phyton Inc
ADAPTER 32-PLCC TO 32-DIP
AE-P32U-Z
AE-P32U-Z
Phyton Inc
ADAPTER UNIVERSAL DIP32/PLCC32
AE-TS40N-2 Description
Certainly! Here’s a detailed overview of the Phyton Inc AE-TS40N-2:

---

## Phyton Inc AE-TS40N-2: Comprehensive Overview

1. Introduction

The Phyton Inc AE-TS40N-2 is a high-performance thermal sensor designed for precision temperature measurement and control. Phyton Inc, known for its advanced sensing technologies, has developed the AE-TS40N-2 to meet the needs of various industrial and research applications where accurate temperature readings are critical.

2. Technical Specifications

- Temperature Range: The AE-TS40N-2 operates within a broad temperature range, typically from -40°C to 150°C. This wide range makes it suitable for diverse environments, from extremely cold to moderately high temperatures.

- Accuracy: It provides exceptional accuracy with a typical tolerance of ±0.5°C. This high level of precision ensures reliable measurements, essential for applications where exact temperature control is required.

- Resolution: The sensor offers high resolution, often in the range of 0.01°C, allowing for detailed monitoring of temperature fluctuations.

- Response Time: The AE-TS40N-2 features a rapid response time, crucial for applications that require quick adjustments based on temperature changes.

- Output Type: It generally provides analog voltage or current outputs, which are easily interfaced with various data acquisition systems or control units.

- Power Supply: The sensor typically operates on a low-voltage power supply, often 5V DC, making it compatible with most electronic systems.

3. Key Features

- High Stability: The AE-TS40N-2 is designed for long-term stability, ensuring that its performance remains consistent over extended periods.

- Durability: Built to withstand harsh environmental conditions, the sensor is often housed in a robust enclosure that protects it from physical damage and environmental factors.

- Easy Integration: With its standard output formats and compact design, the AE-TS40N-2 is easy to integrate into existing systems, whether in industrial equipment, research setups, or other applications.

- Calibration: It usually comes with factory calibration, providing users with accurate readings out of the box. Additional calibration can be performed if necessary to ensure the highest level of precision.

4. Applications

- Industrial Processes: Ideal for monitoring and controlling temperatures in various industrial processes, such as manufacturing, chemical processing, and HVAC systems.

- Research: Used in laboratory settings for precise temperature control in experiments and tests where accurate temperature measurement is crucial.

- Consumer Electronics: Integrated into electronic devices to monitor and manage temperature, preventing overheating and ensuring optimal performance.

- Automotive: Employed in automotive systems for temperature sensing, helping to manage engine performance and other critical components.

5. Installation and Maintenance

- Installation: The AE-TS40N-2 is typically installed using standard mounting hardware. It is essential to follow the manufacturer’s guidelines for proper placement to ensure accurate measurements.

- Maintenance: Minimal maintenance is required due to its durable construction. Periodic checks and recalibration may be necessary to maintain optimal performance.

6. Software and Data Handling

- Data Integration: The analog output can be interfaced with data acquisition systems or controllers, where the data can be monitored, recorded, and analyzed.

- Software Compatibility: Compatible with various software platforms for data logging and analysis, allowing users to track and manage temperature data effectively.

7. Conclusion

The Phyton Inc AE-TS40N-2 is a versatile and reliable thermal sensor designed to provide accurate temperature measurements across a wide range of applications. Its high accuracy, stability, and ease of integration make it a valuable component in industrial, research, and consumer electronic systems.

---

If you have any more specific questions or need further details, feel free to ask!
AE-TS40N-2 Compare Parts
  • AE-TS40N-2 vs AE-WS8-25XX-22
  • AE-TS40N-2 vs AE-WS8-25XX-21
  • AE-TS40N-2 vs AE-TS56-16I-3
  • AE-TS40N-2 vs AE-TS56-16I
  • AE-TS40N-2 vs AE-TS56-16AM
  • AE-TS40N-2 vs AE-TS48U
  • AE-TS40N-2 vs AE-TS48-NAND-2
  • AE-TS40N-2 vs AE-TS48-16AM
  • AE-TS40N-2 vs AE-TS48-16
  • AE-TS40N-2 vs AE-TS40W
  • AE-TS40N-2 vs AE-TS40N
  • AE-TS40N-2 vs AE-TS32W
  • AE-TS40N-2 vs AE-TS32N
  • AE-TS40N-2 vs AE-TS28
  • AE-TS40N-2 vs AE-T44-P16
  • AE-TS40N-2 vs AE-T44-I51/505
  • AE-TS40N-2 vs AE-T44-I51
  • AE-TS40N-2 vs AE-SS56-16I
  • AE-TS40N-2 vs AE-SS56-16AM
  • AE-TS40N-2 vs AE-SP8U
  • AE-TS40N-2 vs AE-SP28U2
  • AE-TS40N-2 vs AE-SP28U1
  • AE-TS40N-2 vs AE-SP28-P5X
  • AE-TS40N-2 vs AE-SP20-P16
  • AE-TS40N-2 vs AE-SOT23-P10
  • AE-TS40N-2 vs AE-SOT23-93XX
  • AE-TS40N-2 vs AE-SOT23-24XX
  • AE-TS40N-2 vs AE-SO44U
  • AE-TS40N-2 vs AE-SO44-16
  • AE-TS40N-2 vs AE-SC8/16US
  • AE-TS40N-2 vs AE-SC8/16UN
  • AE-TS40N-2 vs AE-SC8/16UM
  • AE-TS40N-2 vs AE-SC32U
  • AE-TS40N-2 vs AE-SC28U1
  • AE-TS40N-2 vs AE-SC18/28U
  • AE-TS40N-2 vs AE-QFN64-PIC32
  • AE-TS40N-2 vs AE-QFN48U
  • AE-TS40N-2 vs AE-QFN40U
  • AE-TS40N-2 vs AE-QFN32U2-T
  • AE-TS40N-2 vs AE-QFN32U2
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase