☰
JBM-006
JBM-006
Active
Description:  JUSTBOOM AMP ZERO
Manufacturer:  Pi Supply
Datasheet:   JBM-006 Datasheet
History Price: Active
In Stock: 2480
JBM-006 Specification
Specification
Part No
JBM-006
Category
Expansion Boards, Daughter Cards
Manufacturer
Pi Supply
Series
JustBoom
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Audio
Type
Amplifier
Function
TAS5756M
Utilized IC / Part
Board(s)
JBM-006 PDF Datasheet
JBM-006 Compare Parts
  • JBM-006 vs JBM-004
  • JBM-006 vs JBM-003
  • JBM-006 vs JBM-002
  • JBM-006 vs JBM-001
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.