☰
JBM-008
JBM-008
Active
Description:  JUSTBOOM AMP
Manufacturer:  Pi Supply
Datasheet:   JBM-008 Datasheet
History Price: Active
In Stock: 33840
JBM-008 Specification
Specification
Part No
JBM-008
Category
Audio Amplifier Evaluation Boards
Manufacturer
Pi Supply
Series
JustBoom
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
55W x 2 @ 8Ohm
Voltage - Supply
8V ~ 24V
Board Type
Fully Populated
Utilized IC / Part
TPA3118D2DAP
Supplied Contents
Board(s)
JBM-008 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you