PIS-1428
PIS-1428
Active
Description:  ANAVI LIGHT PHAT
Manufacturer:  Pi Supply
Datasheet:   PIS-1428 Datasheet
History Price: $33.59
In Stock: 11600
PIS-1428 Specification
Specification
Part No
PIS-1428
Category
Expansion Boards, Daughter Cards
Manufacturer
Pi Supply
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Opto
Type
LED RGB
Function
-
Utilized IC / Part
Board(s)
PIS-1428 PDF Datasheet
PIS-1428 Related Parts
PIS-0011
PIS-0011
Pi Supply
PROTOCAM PROTOTYPING BOARD WITH
PIS-0029
PIS-0029
Pi Supply
FISH DISH RASPBERRY PI LED BUZZE
PIS-0033
PIS-0033
Pi Supply
PI-PAN PAN TILT MECHANISM FOR RA
PIS-0034
PIS-0034
Pi Supply
RPI DISPLAY 2.8" TFT TOUCH SCREE
PIS-0062
PIS-0062
Pi Supply
GERT VGA 666 KIT - HARDWARE VGA
PIS-0100
PIS-0100
Pi Supply
MOTOR CONTROLLER BOARD KIT FOR R
PIS-0212
PIS-0212
Pi Supply
PIJUICE - A PORTABLE POWER PLATF
PIS-0250
PIS-0250
Pi Supply
PI POE SWITCH - POWER OVER ETHER
PIS-0255
PIS-0255
Pi Supply
PIFACE RELAY EXTRA FOR RASPBERRY
PIS-0262
PIS-0262
Pi Supply
PAPIRUS ZERO MULTI SCREEN
PIS-0263
PIS-0263
Pi Supply
PAPIRUS SMALL (1.44")
PIS-0264
PIS-0264
Pi Supply
PAPIRUS MEDIUM (2.0")
PIS-1428 Compare Parts
  • PIS-1428 vs PISUPPLY-001
  • PIS-1428 vs PIS-2012
  • PIS-1428 vs PIS-1691
  • PIS-1428 vs PIS-1690
  • PIS-1428 vs PIS-1595
  • PIS-1428 vs PIS-1570
  • PIS-1428 vs PIS-1569
  • PIS-1428 vs PIS-1568
  • PIS-1428 vs PIS-1362
  • PIS-1428 vs PIS-1361
  • PIS-1428 vs PIS-1360
  • PIS-1428 vs PIS-1359
  • PIS-1428 vs PIS-1358
  • PIS-1428 vs PIS-1357
  • PIS-1428 vs PIS-1353
  • PIS-1428 vs PIS-1352
  • PIS-1428 vs PIS-1351
  • PIS-1428 vs PIS-1350
  • PIS-1428 vs PIS-1348
  • PIS-1428 vs PIS-1285
  • PIS-1428 vs PIS-1284
  • PIS-1428 vs PIS-1283
  • PIS-1428 vs PIS-1282
  • PIS-1428 vs PIS-1281
  • PIS-1428 vs PIS-1280
  • PIS-1428 vs PIS-1279
  • PIS-1428 vs PIS-1278
  • PIS-1428 vs PIS-1277
  • PIS-1428 vs PIS-1276
  • PIS-1428 vs PIS-1274
  • PIS-1428 vs PIS-1273
  • PIS-1428 vs PIS-1272
  • PIS-1428 vs PIS-1271
  • PIS-1428 vs PIS-1269
  • PIS-1428 vs PIS-1268
  • PIS-1428 vs PIS-1267
  • PIS-1428 vs PIS-1266
  • PIS-1428 vs PIS-1265
  • PIS-1428 vs PIS-1264
  • PIS-1428 vs PIS-1263
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!