☰
PIS-2012
PIS-2012
Active
Description:  IO ZERO 32
Manufacturer:  Pi Supply
Datasheet:   PIS-2012 Datasheet
History Price: $23.4
In Stock: 7360
PIS-2012 Specification
Specification
Part No
PIS-2012
Category
Expansion Boards, Daughter Cards
Manufacturer
Pi Supply
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Connectivity
Type
Expansion Board
Function
PCA9535
Utilized IC / Part
Board(s)
PIS-2012 Related Parts
PIS-0011
PIS-0011
Pi Supply
PROTOCAM PROTOTYPING BOARD WITH
PIS-0029
PIS-0029
Pi Supply
FISH DISH RASPBERRY PI LED BUZZE
PIS-0033
PIS-0033
Pi Supply
PI-PAN PAN TILT MECHANISM FOR RA
PIS-0034
PIS-0034
Pi Supply
RPI DISPLAY 2.8" TFT TOUCH SCREE
PIS-0062
PIS-0062
Pi Supply
GERT VGA 666 KIT - HARDWARE VGA
PIS-0100
PIS-0100
Pi Supply
MOTOR CONTROLLER BOARD KIT FOR R
PIS-0212
PIS-0212
Pi Supply
PIJUICE - A PORTABLE POWER PLATF
PIS-0250
PIS-0250
Pi Supply
PI POE SWITCH - POWER OVER ETHER
PIS-0255
PIS-0255
Pi Supply
PIFACE RELAY EXTRA FOR RASPBERRY
PIS-0262
PIS-0262
Pi Supply
PAPIRUS ZERO MULTI SCREEN
PIS-0263
PIS-0263
Pi Supply
PAPIRUS SMALL (1.44")
PIS-0264
PIS-0264
Pi Supply
PAPIRUS MEDIUM (2.0")
PIS-2012 Compare Parts
  • PIS-2012 vs PISUPPLY-001
  • PIS-2012 vs PIS-1691
  • PIS-2012 vs PIS-1690
  • PIS-2012 vs PIS-1595
  • PIS-2012 vs PIS-1570
  • PIS-2012 vs PIS-1569
  • PIS-2012 vs PIS-1568
  • PIS-2012 vs PIS-1362
  • PIS-2012 vs PIS-1361
  • PIS-2012 vs PIS-1360
  • PIS-2012 vs PIS-1359
  • PIS-2012 vs PIS-1358
  • PIS-2012 vs PIS-1357
  • PIS-2012 vs PIS-1353
  • PIS-2012 vs PIS-1352
  • PIS-2012 vs PIS-1351
  • PIS-2012 vs PIS-1350
  • PIS-2012 vs PIS-1348
  • PIS-2012 vs PIS-1285
  • PIS-2012 vs PIS-1284
  • PIS-2012 vs PIS-1283
  • PIS-2012 vs PIS-1282
  • PIS-2012 vs PIS-1281
  • PIS-2012 vs PIS-1280
  • PIS-2012 vs PIS-1279
  • PIS-2012 vs PIS-1278
  • PIS-2012 vs PIS-1277
  • PIS-2012 vs PIS-1276
  • PIS-2012 vs PIS-1274
  • PIS-2012 vs PIS-1273
  • PIS-2012 vs PIS-1272
  • PIS-2012 vs PIS-1271
  • PIS-2012 vs PIS-1269
  • PIS-2012 vs PIS-1268
  • PIS-2012 vs PIS-1267
  • PIS-2012 vs PIS-1266
  • PIS-2012 vs PIS-1265
  • PIS-2012 vs PIS-1264
  • PIS-2012 vs PIS-1263
  • PIS-2012 vs PIS-1262
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you